location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Honeywell MS9520 Voyager Black Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honeywell Check ‘Honeywell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS9520 Voyager Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MK-9520-47N
Category:
Electronic device for reading printed barcodes.
Συσκευές Ανάγνωσης Γραμμωτού Κώδικα Check ‘Honeywell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Honeywell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Honeywell MS9520 Voyager Black Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Μαύρος (Μαύρο)
  • - Απόσταση εργασίας: 20,3 cm
  • - Τυπικές διασυνδέσεις: Εύκαμπτο καλώδιο πληκτρολογίου
Περισσότερα>>>
Short summary description Honeywell MS9520 Voyager Black Μαύρος (Μαύρο):
This short summary of the Honeywell MS9520 Voyager Black Μαύρος (Μαύρο) data-sheet is auto-generated and uses the product title and the first six key specs.

Honeywell MS9520 Voyager Black, 20,3 cm, 650 nm, Εύκαμπτο καλώδιο πληκτρολογίου, Μαύρος (Μαύρο), Class 1; IEC60825-1:1993/A1:1997+A2:2001 Class 1; EN60825-1:1994/A11:1996+A2:2001, 5 V

Long summary description Honeywell MS9520 Voyager Black Μαύρος (Μαύρο):
This is an auto-generated long summary of Honeywell MS9520 Voyager Black Μαύρος (Μαύρο) based on the first three specs of the first five spec groups.

Honeywell MS9520 Voyager Black. Απόσταση εργασίας: 20,3 cm, Μήκος κύματος: 650 nm. Τυπικές διασυνδέσεις: Εύκαμπτο καλώδιο πληκτρολογίου. Χρώμα προϊόντος: Μαύρος (Μαύρο), Πιστοποιήσεις ISV: Class 1; IEC60825-1:1993/A1:1997+A2:2001 Class 1; EN60825-1:1994/A11:1996+A2:2001. Τάση εισόδου: 5 V, Κατανάλωση ρεύματος: 100 mA. Βάρος: 149 g

Brand Image Article code product Stock Price from
Honeywell

Honeywell MS9535 VoyagerBT Λευκός (Άσπρος)
(show image)
MK9535-79C514 MS9535 VoyagerBT 0.00
(excl. VAT)
0 (incl. VAT)
Honeywell

Honeywell MS9520 Voyager Black USB Μαύρος (Μαύρο)
(show image)
7266000 MS9520 Voyager Black USB 0.00
(excl. VAT)
0 (incl. VAT)
Honeywell

Honeywell MS9540 VoyagerCG Black Μαύρος (Μαύρο)
(show image)
MS-9540 W NEGRO MS9540 VoyagerCG Black 0.00
(excl. VAT)
0 (incl. VAT)
Honeywell

Honeywell MS9520 Voyager White Λευκός (Άσπρος)
(show image)
MK-9520-47 MS9520 Voyager White 0.00
(excl. VAT)
0 (incl. VAT)