location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konftel 55W εξοπλισμός τηλεδιάσκεψης

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konftel Check ‘Konftel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910101072
Category:
Equipment that permits conferences to take place in different locations by connecting participants through audio (telephone) and video devices.
Εξοπλισμός Τηλεδιάσκεψης Check ‘Konftel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konftel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Περισσότερα>>>
Short summary description Konftel 55W εξοπλισμός τηλεδιάσκεψης:
This short summary of the Konftel 55W εξοπλισμός τηλεδιάσκεψης data-sheet is auto-generated and uses the product title and the first six key specs.

Konftel 55W, 90 dB, 1 x 3.5 mm, 100 - 240 V, 12 V, 222 x 206 x 68 mm, 640 g

Long summary description Konftel 55W εξοπλισμός τηλεδιάσκεψης:
This is an auto-generated long summary of Konftel 55W εξοπλισμός τηλεδιάσκεψης based on the first three specs of the first five spec groups.

Konftel 55W. Λόγος ισχύος σήματος προς θόρυβο: 90 dB. Συνδέσεις ήχου: 1 x 3.5 mm. Τάση εισόδου: 100 - 240 V, Τάση λειτουργίας: 12 V. Διαστάσεις, μετρικό σύστημα: 222 x 206 x 68 mm, Βάρος: 640 g. Συσκευή κάρτας μνήμης: SD, SDHC

Brand Image Article code product Stock Price from
Konftel

Konftel 220 εξοπλισμός τηλεδιάσκεψης
(show image)
910101080 220 0.00
(excl. VAT)
0 (incl. VAT)
Χώρα Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)