location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Onyx 1721 Intel Atom® D525 43,2 cm (17") 1280 x 1024 εικονοστοιχεία All-in-One PC 2 GB DDR3-SDRAM Λευκός (Άσπρος)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Onyx Check ‘Onyx’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1721
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ONYX-1721DT-A1-1020 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Onyx: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Onyx 1721 Intel Atom® D525 43,2 cm (17") 1280 x 1024 εικονοστοιχεία All-in-One PC 2 GB DDR3-SDRAM Λευκός (Άσπρος)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Λευκός (Άσπρος)
  • - Intel Atom® D525 1,8 GHz
  • - 43,2 cm (17") 1280 x 1024
  • - 2 GB DDR3-SDRAM
  • - Card reader ενσωματωμένο
  • - Σύνδεση Ethernet/LAN 10,100,1000 Mbit/s
Περισσότερα>>>
Short summary description Onyx 1721 Intel Atom® D525 43,2 cm (17") 1280 x 1024 εικονοστοιχεία All-in-One PC 2 GB DDR3-SDRAM Λευκός (Άσπρος):
This short summary of the Onyx 1721 Intel Atom® D525 43,2 cm (17") 1280 x 1024 εικονοστοιχεία All-in-One PC 2 GB DDR3-SDRAM Λευκός (Άσπρος) data-sheet is auto-generated and uses the product title and the first six key specs.

Onyx 1721, 43,2 cm (17"), Intel Atom®, 1,8 GHz, 2 GB, DDR3-SDRAM, Λευκός (Άσπρος)

Long summary description Onyx 1721 Intel Atom® D525 43,2 cm (17") 1280 x 1024 εικονοστοιχεία All-in-One PC 2 GB DDR3-SDRAM Λευκός (Άσπρος):
This is an auto-generated long summary of Onyx 1721 Intel Atom® D525 43,2 cm (17") 1280 x 1024 εικονοστοιχεία All-in-One PC 2 GB DDR3-SDRAM Λευκός (Άσπρος) based on the first three specs of the first five spec groups.

Onyx 1721. Τύπος προϊόντος: All-in-One PC. Μέγεθος οθόνης: 43,2 cm (17"), Βήμα εικονοστοιχείων: 1280 x 1024 εικονοστοιχεία. Τύπος επεξεργαστή: Intel Atom®, Συχνότητα επεξεργαστή: 1,8 GHz. Εσωτερική μνήμη: 2 GB, Τύπος μνήμης: DDR3-SDRAM. Χρώμα προϊόντος: Λευκός (Άσπρος)