location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Onyx ZEUS-247HT-A1-1010 All-in-One υπολογιστής/σταθμός εργασίας Intel® Core™ i7 i7-3615QE 61 cm (24") 1920 x 1200 εικονοστοιχεία Οθόνη αφής All-in-One PC 4 GB DDR3-SDRAM Λευκός (Άσπρος)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Onyx Check ‘Onyx’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZEUS-247HT-A1-1010
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZEUS-247HT-A1-1010
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Onyx: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Onyx ZEUS-247HT-A1-1010 All-in-One υπολογιστής/σταθμός εργασίας Intel® Core™ i7 i7-3615QE 61 cm (24") 1920 x 1200 εικονοστοιχεία Οθόνη αφής All-in-One PC 4 GB DDR3-SDRAM Λευκός (Άσπρος)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Λευκός (Άσπρος)
  • - Intel® Core™ i7 i7-3615QE 2,3 GHz
  • - Οθόνη αφής 61 cm (24") Full HD 1920 x 1200
  • - 4 GB DDR3-SDRAM
  • - Intel® HD Graphics 4000
  • - Σύνδεση Ethernet/LAN 10,100,1000 Mbit/s
Περισσότερα>>>
Short summary description Onyx ZEUS-247HT-A1-1010 All-in-One υπολογιστής/σταθμός εργασίας Intel® Core™ i7 i7-3615QE 61 cm (24") 1920 x 1200 εικονοστοιχεία Οθόνη αφής All-in-One PC 4 GB DDR3-SDRAM Λευκός (Άσπρος):
This short summary of the Onyx ZEUS-247HT-A1-1010 All-in-One υπολογιστής/σταθμός εργασίας Intel® Core™ i7 i7-3615QE 61 cm (24") 1920 x 1200 εικονοστοιχεία Οθόνη αφής All-in-One PC 4 GB DDR3-SDRAM Λευκός (Άσπρος) data-sheet is auto-generated and uses the product title and the first six key specs.

Onyx ZEUS-247HT-A1-1010, 61 cm (24"), Full HD, Οθόνη αφής, Intel® Core™ i7, 4 GB, Λευκός (Άσπρος)

Long summary description Onyx ZEUS-247HT-A1-1010 All-in-One υπολογιστής/σταθμός εργασίας Intel® Core™ i7 i7-3615QE 61 cm (24") 1920 x 1200 εικονοστοιχεία Οθόνη αφής All-in-One PC 4 GB DDR3-SDRAM Λευκός (Άσπρος):
This is an auto-generated long summary of Onyx ZEUS-247HT-A1-1010 All-in-One υπολογιστής/σταθμός εργασίας Intel® Core™ i7 i7-3615QE 61 cm (24") 1920 x 1200 εικονοστοιχεία Οθόνη αφής All-in-One PC 4 GB DDR3-SDRAM Λευκός (Άσπρος) based on the first three specs of the first five spec groups.

Onyx ZEUS-247HT-A1-1010. Τύπος προϊόντος: All-in-One PC. Μέγεθος οθόνης: 61 cm (24"), Τύπος HD: Full HD, Βήμα εικονοστοιχείων: 1920 x 1200 εικονοστοιχεία, Οθόνη αφής. Τύπος επεξεργαστή: Intel® Core™ i7, Συχνότητα επεξεργαστή: 2,3 GHz. Εσωτερική μνήμη: 4 GB, Τύπος μνήμης: DDR3-SDRAM. Μοντέλο ενσωματωμένου προσαρμογέα γραφικών: Intel® HD Graphics 4000. Χρώμα προϊόντος: Λευκός (Άσπρος)