location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Revo RELPTZ22-1 κάμερα ασφαλείας Θόλος Εσωτερικός (Εσωτερικού χώρου) Οροφή/ τοίχος

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Revo Check ‘Revo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RELPTZ22-1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RELPTZ22-1
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Κάμερες Ασφαλείας Check ‘Revo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Revo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 03 Jun 2018 06:19:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Revo RELPTZ22-1 κάμερα ασφαλείας Θόλος Εσωτερικός (Εσωτερικού χώρου) Οροφή/ τοίχος
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Εσωτερικός (Εσωτερικού χώρου)
  • - CCD 25,4 / 4 mm (1 / 4")
  • - Καλωδιωμένος (Ενσύρματος)
  • - Όραση νυκτός
  • - Οπτική εστίαση (zoom): 22x
  • - Θόλος Οροφή/ τοίχος
  • - Λευκός (Άσπρος)
  • - 1,1 kg
Περισσότερα>>>
Short summary description Revo RELPTZ22-1 κάμερα ασφαλείας Θόλος Εσωτερικός (Εσωτερικού χώρου) Οροφή/ τοίχος:
This short summary of the Revo RELPTZ22-1 κάμερα ασφαλείας Θόλος Εσωτερικός (Εσωτερικού χώρου) Οροφή/ τοίχος data-sheet is auto-generated and uses the product title and the first six key specs.

Revo RELPTZ22-1, Εσωτερικός (Εσωτερικού χώρου), Καλωδιωμένος (Ενσύρματος), Οροφή/ τοίχος, Λευκός (Άσπρος), Θόλος, 0 - 90°

Long summary description Revo RELPTZ22-1 κάμερα ασφαλείας Θόλος Εσωτερικός (Εσωτερικού χώρου) Οροφή/ τοίχος:
This is an auto-generated long summary of Revo RELPTZ22-1 κάμερα ασφαλείας Θόλος Εσωτερικός (Εσωτερικού χώρου) Οροφή/ τοίχος based on the first three specs of the first five spec groups.

Revo RELPTZ22-1. Υποστηρίζεται η τοποθέτηση: Εσωτερικός (Εσωτερικού χώρου), Τεχνολογία συνδεσιμότητας: Καλωδιωμένος (Ενσύρματος). Τύπος συναρμολόγησης: Οροφή/ τοίχος, Χρώμα προϊόντος: Λευκός (Άσπρος), Τύπος μορφής: Θόλος. Γωνία κλίσης: 0 - 90°, Εύρος pan: 0 - 360°. Τύπος αισθητήρα: CCD, Μέγεθος αισθητήρα CCD: 25,4 / 4 mm (1 / 4"). Οπτική εστίαση (zoom): 22x, Εστιακή απόσταση: 3.9 - 85.8 mm