location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Revo RESPTZ37-1HSC κάμερα ασφαλείας Θόλος CCTV κάμερα ασφαλείας Indoor & outdoor Ανώτατο όριο

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Revo Check ‘Revo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RESPTZ37-1HSC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RESPTZ37-1HSC
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Κάμερες Ασφαλείας Check ‘Revo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Revo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 01 Jun 2018 14:40:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Revo RESPTZ37-1HSC κάμερα ασφαλείας Θόλος CCTV κάμερα ασφαλείας Indoor & outdoor Ανώτατο όριο
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Indoor & outdoor CCTV κάμερα ασφαλείας
  • - CCD 25,4 / 4 mm (1 / 4")
  • - Καλωδιωμένος (Ενσύρματος)
  • - Όραση νυκτός IR
  • - Οπτική εστίαση (zoom): 37x Ψηφιακή εστίαση (Ψηφιακό zoom): 12x
  • - Θόλος Ανώτατο όριο Ανθεκτικό στη σκόνη, Αδιάβροχο, Αδιάβροχο
  • - IP66
  • - Λευκός (Άσπρος)
  • - 1,2 kg
Περισσότερα>>>
Short summary description Revo RESPTZ37-1HSC κάμερα ασφαλείας Θόλος CCTV κάμερα ασφαλείας Indoor & outdoor Ανώτατο όριο:
This short summary of the Revo RESPTZ37-1HSC κάμερα ασφαλείας Θόλος CCTV κάμερα ασφαλείας Indoor & outdoor Ανώτατο όριο data-sheet is auto-generated and uses the product title and the first six key specs.

Revo RESPTZ37-1HSC, CCTV κάμερα ασφαλείας, Indoor & outdoor, Καλωδιωμένος (Ενσύρματος), CE EMC, FCC Class A, CSA, Ανώτατο όριο, Λευκός (Άσπρος)

Long summary description Revo RESPTZ37-1HSC κάμερα ασφαλείας Θόλος CCTV κάμερα ασφαλείας Indoor & outdoor Ανώτατο όριο:
This is an auto-generated long summary of Revo RESPTZ37-1HSC κάμερα ασφαλείας Θόλος CCTV κάμερα ασφαλείας Indoor & outdoor Ανώτατο όριο based on the first three specs of the first five spec groups.

Revo RESPTZ37-1HSC. Τύπος: CCTV κάμερα ασφαλείας, Υποστηρίζεται η τοποθέτηση: Indoor & outdoor, Τεχνολογία συνδεσιμότητας: Καλωδιωμένος (Ενσύρματος). Τύπος συναρμολόγησης: Ανώτατο όριο, Χρώμα προϊόντος: Λευκός (Άσπρος), Τύπος μορφής: Θόλος. Ελάχιστος φωτισμός: 0,00001 lx, Γωνία οπτικού πεδίου (FOV): 54,4°, Γωνία κλίσης: -10 - 190°. Τύπος αισθητήρα: CCD, Μέγεθος αισθητήρα CCD: 25,4 / 4 mm (1 / 4"). Οπτική εστίαση (zoom): 37x, Ψηφιακή εστίαση (Ψηφιακό zoom): 12x, Διάμετρος φακού: 4,5 mm