location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Revo REXN650-1 κάμερα ασφαλείας Κουτί Εσωτερικός (Εσωτερικού χώρου) 976 x 582 εικονοστοιχεία Τοίχος

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Revo Check ‘Revo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REXN650-1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
REXN650-1
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Κάμερες Ασφαλείας Check ‘Revo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Revo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Revo REXN650-1 κάμερα ασφαλείας Κουτί Εσωτερικός (Εσωτερικού χώρου) 976 x 582 εικονοστοιχεία Τοίχος
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Εσωτερικός (Εσωτερικού χώρου)
  • - CCD 25,4 / 3 mm (1 / 3") 976 x 582 εικονοστοιχεία
  • - Καλωδιωμένος (Ενσύρματος)
  • - Όραση νυκτός
  • - Κουτί Τοίχος
  • - Μαύρος (Μαύρο), Γκρι
Περισσότερα>>>
Short summary description Revo REXN650-1 κάμερα ασφαλείας Κουτί Εσωτερικός (Εσωτερικού χώρου) 976 x 582 εικονοστοιχεία Τοίχος:
This short summary of the Revo REXN650-1 κάμερα ασφαλείας Κουτί Εσωτερικός (Εσωτερικού χώρου) 976 x 582 εικονοστοιχεία Τοίχος data-sheet is auto-generated and uses the product title and the first six key specs.

Revo REXN650-1, Εσωτερικός (Εσωτερικού χώρου), Καλωδιωμένος (Ενσύρματος), Τοίχος, Μαύρος (Μαύρο), Γκρι, Κουτί, 0,001 lx

Long summary description Revo REXN650-1 κάμερα ασφαλείας Κουτί Εσωτερικός (Εσωτερικού χώρου) 976 x 582 εικονοστοιχεία Τοίχος:
This is an auto-generated long summary of Revo REXN650-1 κάμερα ασφαλείας Κουτί Εσωτερικός (Εσωτερικού χώρου) 976 x 582 εικονοστοιχεία Τοίχος based on the first three specs of the first five spec groups.

Revo REXN650-1. Υποστηρίζεται η τοποθέτηση: Εσωτερικός (Εσωτερικού χώρου), Τεχνολογία συνδεσιμότητας: Καλωδιωμένος (Ενσύρματος). Τύπος συναρμολόγησης: Τοίχος, Χρώμα προϊόντος: Μαύρος (Μαύρο), Γκρι, Τύπος μορφής: Κουτί. Ελάχιστος φωτισμός: 0,001 lx, Ισορροπία λευκού: Αυτοκίνητο, Εγχειρίδιο, Ταχύτητα διαφράγματος: 1/50 - 1/100000 s. Τύπος αισθητήρα: CCD, Μέγεθος αισθητήρα CCD: 25,4 / 3 mm (1 / 3"). Εστιακή απόσταση: 2.8 - 12 mm