location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Tab 8.9 3G NVIDIA Tegra 16 GB 22,6 cm (8.9") Wi-Fi 4 (802.11n) Android Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy Tab
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8.9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-P7300FKAFOP show
Show alternative article codes used in the online market place
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 22 Jan 2024 09:44:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Galaxy Tab 8.9 3G NVIDIA Tegra 16 GB 22,6 cm (8.9") Wi-Fi 4 (802.11n) Android Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Μαύρος (Μαύρο)
  • - 22,6 cm (8.9") 1280 x 800 εικονοστοιχεία
  • - NVIDIA Tegra 1 GHz
  • - 16 GB Flash
  • - 3G Wi-Fi 4 (802.11n) Bluetooth 3.0+HS
  • - Ιόντων- λιθίου ( Li - Ion ) 6100 mAh
  • - Android
Περισσότερα>>>
Short summary description Samsung Galaxy Tab 8.9 3G NVIDIA Tegra 16 GB 22,6 cm (8.9") Wi-Fi 4 (802.11n) Android Μαύρος (Μαύρο):
This short summary of the Samsung Galaxy Tab 8.9 3G NVIDIA Tegra 16 GB 22,6 cm (8.9") Wi-Fi 4 (802.11n) Android Μαύρος (Μαύρο) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Tab 8.9, 22,6 cm (8.9"), 1280 x 800 εικονοστοιχεία, 16 GB, 1 GHz, Android, Μαύρος (Μαύρο)

Long summary description Samsung Galaxy Tab 8.9 3G NVIDIA Tegra 16 GB 22,6 cm (8.9") Wi-Fi 4 (802.11n) Android Μαύρος (Μαύρο):
This is an auto-generated long summary of Samsung Galaxy Tab 8.9 3G NVIDIA Tegra 16 GB 22,6 cm (8.9") Wi-Fi 4 (802.11n) Android Μαύρος (Μαύρο) based on the first three specs of the first five spec groups.

Samsung Galaxy Tab 8.9. Μέγεθος οθόνης: 22,6 cm (8.9"), Βήμα εικονοστοιχείων: 1280 x 800 εικονοστοιχεία. Εσωτερική χωρητικότητα αποθήκευσης: 16 GB. Συχνότητα επεξεργαστή: 1 GHz, Τύπος επεξεργαστή: NVIDIA Tegra. Πρότυπο Top Wi-Fi: Wi-Fi 4 (802.11n). Υποβοηθούμενο GPS (A-GPS). Βάρος: 465 g. Εγκατεστημένο λειτουργικό σύστημα: Android. Χρώμα προϊόντος: Μαύρος (Μαύρο)

Οθόνη
Μέγεθος οθόνης *
22,6 cm (8.9")
Βήμα εικονοστοιχείων *
1280 x 800 εικονοστοιχεία
Τεχνολογία αφής
Multi-touch
Επεξεργαστής
Τύπος επεξεργαστή *
NVIDIA Tegra
Συχνότητα επεξεργαστή *
1 GHz
Μέσα Αποθήκευσης
Εσωτερική χωρητικότητα αποθήκευσης *
16 GB
Μέσα αποθήκευσης *
Flash
Ηχος/ audio
Ενσωματωμένο μικρόφωνο
Yes
Αριθμός ενσωματωμένων ηχείων
2
Φωτογραφική μηχανή
Ενσωματωμένη κάμερα
Yes
Ανάλυση κύριας κάμερας (αριθμητική)
3 MP
Αυτόματη εστίαση
Yes
Δεύτερη κάμερα
Yes
Ανάλυση δεύτερης φωτογραφικής μηχανής
2 MP
Δικτύωση
Γενιά κινητού δικτύου
3G
Σύνδεση κινητού δικτύου *
Yes
Πρότυπα 3G
HSPA
Bluetooth
Yes
Έκδοση bluetooth
3.0+HS
Πρότυπο Top Wi-Fi *
Wi-Fi 4 (802.11n)
Wi-Fi πρότυπα
802.11a, 802.11b, 802.11g
Δίκτυο δεδομένων
3G
Συνδεσιμότητα
Πλήθος θυρών USB 2.0
1
Συνδεσιμότητα
Έξοδος ακουστικών
Yes
Βύσμα εισόδου συνεχούς DC
Yes
Σχέδιο
Τύπος μορφής *
Slate
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Απόδοση
Υποβοηθούμενο GPS (A-GPS) *
Yes
GPS
No
Εντοπισμός θέσης *
No
Λογισμικό
Πλατφόρμα *
Android
Έκδοση λειτουργικού συστήματος
3,1
Εγκατεστημένο λειτουργικό σύστημα *
Android
Μπαταρία
Τεχνολογία μπαταρίας *
Ιόντων- λιθίου ( Li - Ion )
Επιδόσεις μπαταρίας *
6100 mAh
Διαχείρηση ενέργειας
Συχνότητα AC προσαρμογέα
50 - 60 Hz
Τύπος πολυμέσων
Υποστηριζόμενες μορφές ήχου
AAC, MP3, WMA
Τύποι φωτογραφικών μορφών
JPG
Μορφές βίντεο
AVI, MKV, WMV
Βάρος και διαστάσεις
Πλάτος
230 mm
Βάθος
8,6 mm
Ύψος
157,8 mm
Βάρος
465 g
Άλλα χαρακτηριστικά
Περιλαμβάνονται οδηγοί
Yes
Υποδοχή σύνδεσης
No
Wi-Fi
Yes