|
|
|
|
|
|
| A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resourses with your entire home or office network. |
 |
 |
 |
|
|
Simple, Rich-Featured Switching for Diverse Users The 3Com® Baseline 10/100 Switch 16-Port is an unmanaged, nonblocking switch designed for small to midsize offices. This rack mountable, business-class switch can be installed in a wiring closet or as a free-standing unit.
The switch comes preconfigured for fast, easy installation using economical copper wiring. Auto-negotiation adjusts
...
More>>>
the port speed to match the communicating device. Any of the switch's 16 ports can deliver 10BASE-T Ethernet for users with average bandwidth requirements, or 100BASE-TX Fast Ethernet for power users or those with newer network connections.
In addition, automatic detection of the Ethernet cable type (MDI/MDIX) simplifies cable connections. And built-in IEEE 802.1p prioritization with two priority queues facilitates traffic management in larger enterprise networks.
Like all 3Com Baseline products, this switch provides powerful, feature-rich practicality in a sturdy package designed for reliability, long life, and low total cost of ownership.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Maximum data transfer rate |
0.1 Gbit/s |
|
Full duplex
|
|
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
|
|
Address table size
|
|
Size of the address table for this configuration; expressed in entries
4000 entries
|
| Networking features |
LAN,EAN,VPN |
| Slot type |
RJ-45 |
| Management platform |
WEB-based |
| Switch type |
Unmanaged |
| Management protocols |
SMNP |
| Switching protocol |
Ethernet |
| Data link protocol |
Ethernet, Fast Ethernet |
| Ports quantity |
16 |
|
Cabling technology
|
|
Type of cable technology performance; including the fiber or cable type
type 5 ethernet
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
16 autosensing, auto-configuration MDI/MDIX 10BASE-T/100BASE-TX
|
|
Rack mounting
|
|
Description of racks mounting characteristics of the product; including by type; and descriptive phrase for each
Baseline rack
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
440 x 235 x 43.6 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1500 g
|
|
| Power over Ethernet (PoE) Support |
 |
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
15 W
|
| Power requirements |
100-240 VAC, 47/63 Hz |
|
Compliance industry standards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u, IEEE 802.1D, IEEE 802.3x, IEEE 801.1p
|
| Operating temperature range (T-T) |
0 - 40 °C |
| LED indicators |
Port status, link activity, port transmission speed, port duplex mode, power, test mode |
|
|
|
|
|
|
|
|
|
|
|