IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > network switches > 3com 3C1670800A-ME

OfficeConnect Gigabit Switch 8 - (8 * 10/100/1000)

Brand: 3com
Product code: 3C1670800A-ME
EAN/UPC code: 0662705483245
Category: network switches 
Release date: 27 Jun 2005
Info modified on: 25 Sep 2008 10:25:52
Warranty: 3 year
 PDF specs

3Com OfficeConnect Gigabit Switch 8-Ports 10/100/1000
3C1670800A-ME 3com
5k

Small offices can be demanding environments too. The 3Com® OfficeConnect® Gigabit Switch 8 is designed for small or remote branch offices that need to run bandwidth-intensive video or multimedia applications, and connect to high-speed servers or a high-speed network backbone. Use it to upgrade an existing hub or switch when you get a high-requirement Gigabit speed workstation and you'll be able ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 1 Gbit/s
Full duplex
Data transfer rate 1000 Mbit/s
Switching capacity 3.2 Gbit/s
Networking
Address table size 4000 entries
Store-and-forward Store-and-forward
Management features
Switch type Unmanaged
Protocols
Data link protocol Ethernet, Fast Ethernet, Gigabit Ethernet
Connectivity
Ports quantity 8
Cabling technology 10BASE-T, 100BASE-TX, 1000BASE-T
Connectivity technology Wired, RJ-45
I/O ports 8x 10/100/1000 Ethernet
1x Power Adapter
Memory
Drive device, buffer size 1 MB
Weight & dimensions
Dimensions W x D x H 220x135.4x24.2 mm
Weight 560 g
Energy management
Power over Ethernet (PoE) Support
Power consumption 13.5 W
Certificates
Compliance industry standards IEEE 802.3i, IEEE 802.3u, IEEE 802.3ab, IEEE 802.1p
Safety EN60950, UL 1950, CSA 22.2 No.950, IEC 60950
Electromagnetic emissions EN55022, Class B, EN55024, EN61000-3-2, EN61000-3-3, FCC Part 15 Class B, ICES-003 Class B, VCCI Class B, AS/NZS 3548 Class B
Illumination/Alarms
LED indicators Power, Port Status, Duplex Indicator
3 offers, from €80.31