|
|
|
| A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resourses with your entire home or office network. |
 |
 |
 |
|
|
Affordable High Performance for Small Offices with Big Demands Small offices can be demanding environments too. The 3Com® OfficeConnect® Gigabit Switch 8 is designed for small or remote branch offices that need to run bandwidth-intensive video or multimedia applications, and connect to high-speed servers or a high-speed network backbone.
Use it to upgrade an existing hub or switch
...
More>>>
when you get a high-requirement Gigabit speed workstation and you'll be able to continue servicing your other connections at their current speeds. And you'll be ready for the future.
The eight-port gigabit switch is powerful, as well as reliable and simple to install and operate. Plug-and-play convenience means the switch works right out of the box with no configuration or management required. Each of the eight non-blocking, autosensing 10/100/1000 ports automatically adjusts to the speed of network devices communicating at 1000, 100, or 10 Mbps, so the switch can accommodate a range of workgroup applications.
Additional features such as a clipping system for easier physical stacking, 802.1p traffic prioritization, and auto MDI/MDIX on every port make this economical switch a real networking value. And it's backed by a 3Com 3 Year Hardware Warranty with advanced hardware replacement.
<<<Less
|