IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > network switches > 3com 3C16792B-UK

OfficeConnect® Dual Speed Switch 16

Brand: 3com
Product code: 3C16792B-UK
EAN/UPC code: 0662705518688
Category: network switches 
Release date: 21 Jun 2007
Info modified on: 21 Aug 2008 21:21:39
Warranty: Three-year Hardware Warranty with advanced hardware replacement
OfficeConnect Dual Speed Switch 16
3C16792B-UK 3com
11k

Seamless 10/100 Ethernet Switching
The 3Com® OfficeConnect® Dual Speed Switch 16 is designed for small offices and remote branch offices requiring high network performance to exchange large data files and images, and access real-time information. Expand your network by adding more computers or devices with speeds up to 200 Mbps per port in full-duplex mode.

This switch automatically ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.1 Gbit/s
Full duplex
Networking
Store-and-forward
Management features
Switch type Unmanaged
Connectivity
Ports quantity 16
Ethernet LAN (RJ-45) ports quantity 16
Weight & dimensions
Dimensions W x D x H 228x185.4x54.6 mm
Weight 600 g
Energy management
Power over Ethernet (PoE) Support
Energy management
Power requirements 100-240 VAC, 50/60 Hz
Certificates
Compliance industry standards IEEE 802.1p, IEEE 802.3, IEEE 802.3u
Safety UL 60950-1, EN 60950-1, CSA 22.2 60950-1, IEC 60950-1
Electromagnetic emissions FCC Part 15 Class B, EN 55022 Class B, ICES-003 Class B
Environmental conditions
Operating humidity range 0 - 95 %
Operating temperature range (T-T) 0 - 40 °C
12 offers, from 44.96