IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > network switches > 3com 3CFSU08-UK

Switch 8

Brand: 3com
Product code: 3CFSU08-UK
EAN/UPC code:
Category: network switches 
Release date: 24 Aug 2006
Info modified on: 07 Sep 2008 04:00:07
Warranty: 2-Year limited warranty.
 PDF specs

Switch 8
3CFSU08-UK 3com
6k

Features & Benefits:

Compact, Streamlined, Affordable Switching for Small Offices.

The 3Com® Switch 8 is designed for small offices and remote branch offices requiring high network performance to exchange large data files and images, and access real-time information. Featuring an internal power supply, autosensing and auto MDI/MDIX on all ports, the Switch 8 is delivered ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.1 Gbit/s
Full duplex
Data transfer rate 100 Mbit/s
Management features
Switch type Unmanaged
Protocols
Switching protocol Ethernet
Data link protocol Ethernet, Fast Ethernet
Connectivity
Ports quantity 8
Connectivity technology Wired
I/O ports 8 x Ethernet 10Base-T, Ethernet 100Base-TX
Weight & dimensions
Dimensions W x D x H 178 x 108 x 30.20 mm
Weight 525 g
Energy management
Power over Ethernet (PoE) Support
Power consumption 1.7 W
System requirements
Compatibility PCs
Certificates
Safety UL60950-1, CSA 22.2 No60950-1, EN60950-1, IEC6095-1
Certification EMC:
CFR Title 47, FCC Part 15, Subpart B
Sections 15, 107 and 15, 109 Class B
ICES-003 Class B,
EN 55022: Class B,
EN 61000-3-2: 2000,
EN 61000-3-3:1995,
EN 61000-3-11,
CISPR 22: 2003-04-10 Class B,
RRL.
Environmental conditions
Operating humidity range 10-95 %
Operating temperature range (T-T) 0 - 40 °C
Storage humidity 0-95 %
Illumination/Alarms
LED indicators Power
8 offers, from 23.78