IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > network switches > 3com 3CGSU05-UK

Gigabit Switch 5

Brand: 3com
Product code: 3CGSU05-UK
EAN/UPC code:
Category: network switches 
Release date: 24 Aug 2006
Info modified on: 25 Sep 2008 10:25:52
Warranty: 2-Year limited warranty.
 PDF specs

Gigabit Switch 5
3CGSU05-UK 3com
6k

Compact, streamlined and affordable highspeed switching. The 3Com Gigabit Switch 5 and Gigabit Switch 8 feature autosensing and auto MDI/MDIX on all ports as well as QoS (802.1p) support. These new switches offer extreme ease of set up and zero configuration.

The 3Com® Gigabit Switch, available in 5 and 8 port versions, is designed for small offices requiring high network performance ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 1 Gbit/s
Full duplex
Management features
Switch type Unmanaged
Quality of Service (QoS) support
Protocols
Switching protocol Ethernet
Data link protocol Ethernet, Fast Ethernet, Gigabit Ethernet
Connectivity
Ports quantity 5
Connectivity technology Wired
I/O ports 5 x Ethernet 10Base-T, Ethernet 100Base-TX, Ethernet 1000Base-T
Weight & dimensions
Dimensions W x D x H 178 x 108 x 30.20 mm
Weight 275 g
Energy management
Power over Ethernet (PoE) Support
Power consumption 4.2 W
System requirements
Compatibility PCs
Certificates
Compliance industry standards IEEE 802.1p
Safety UL60950-1, CSA 22.2 No60950-1, EN60950-1, IEC6095-1
Certification EMC:
CFR Title 47, FCC Part 15, Subpart B,
Sections 15, 107 and 15, 109 Class B,
ICES-003 Class B,
EN 55022: Class B,
EN 61000-3-2: 2000,
EN 61000-3-3:1995,
EN 61000-3-11,
CISPR 22: 2003-04-10 Class B,
RRL.
Environmental conditions
Operating humidity range 10-90 %
Operating temperature range (T-T) 0 - 40 °C
Storage humidity 0-95 %
Illumination/Alarms
LED indicators Power
9 offers, from 30.84