The 3Com® Power over Ethernet Single-Port Midspan Solution can power an IEEE 802.3af compliant device, such as the 3Com Network Jack or IntelliJack™ Switch, over standard Category 5 or 5e Ethernet cabling.
This 48-volt inline power source installs right in the switch closet, eliminating an exposed power supply and extra wiring at the workspace.
Installing Power over Ethernet helps
...
More>>>
save time and money because it's less vulnerable to damage or tampering than a local power supply.
<<<Less
Specs
Alternatives
Options
Networking
Data transfer rate
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
0.1 Gbit/s
Data link protocol
IEEE 802.3af
Connectivity technology
Ethernet/FastEthernet
Networking
Cabling technology
Type of cable technology performance; including the fiber or cable type
5,5e
Connectivity
I/O ports
An interface on a device to which you can connect another device.