IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Venezuela Czech Republic  More >> Country Language: English

Start > network switches > 3com 3CR17253-91-ME

Switch 5500-EI 48p PWR

Brand: 3com
Product code: 3CR17253-91-ME
EAN/UPC code: 662705488257
Category: network switches 
Release date: 07 Jul 2005
Info modified on: 21 Aug 2008 21:21:39
Switch 5500G-EI PWR 48 Port
3CR17253-91-ME 3com

Premium Stackable Fast Ethernet Switching for Advanced Edge Applications
The 3Com Switch 5500-EI 52-Port is a premium stackable 10/100 switch with Enhanced Image (EI) software for businesses running the most demanding network applications requiring the highest "five 9s" network uptime.

48-ports operate at 10/100 while four additional SFP-based ports operate at Gigabit speeds. The 10/100 ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.1 Gbit/s
Bandwidth 12.8 Gbit/s
Networking
Networking features DHCP tracker, UDP helper, traceroute, 1-1 traffic mirroring (standalone unit only)
Protocols
Management protocols 3Com Network Supervisor, 3Com Network Director, 3Com Enterprise Management Suite
Connectivity
Ports quantity 48
Installed ports 4 Gigabit SFP ports; RPS power port (-48 VDC); RJ-45 console port
Connectivity
I/O ports 48 auto-negotiating in-line power 10BASE-T/100BASE-TX ports configured as auto MDI/MDIX; 4 Gigabit SFP ports; RPS power port (-48 VDC); RJ-45 console port
Weight & dimensions
Dimensions W x D x H 440 x 427 x 43 mm
Weight 6300 g
System requirements
Compatible operating systems 3Com Operating System; shared with 3Com Switch 8800, 7700 and Router 6000
54 offers, from 3693.00