IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Hong Kong  More >> Country Language: English

Start > network cards & adapters > 3com 3CR990B-97

10/100 Secure NIC

Brand: 3com
Product code: 3CR990B-97
EAN/UPC code: 662705475684, 0662705475684
Category: network cards & adapters 
Release date: 15 Jul 2005
Info modified on: 21 Aug 2008 21:21:39
Warranty: Limited Lifetime
 PDF specs

10/100 Secure NIC
3CR990B-97 3com
11k

IPSec and 3DES Encryption at Wire Speeds.
Designed for Windows, Linux, and NetWare environments, the 3Com® 10/100 Secure NIC hardens at-risk systems without impacting network performance. It uses an embedded security processor to offload encryption, authentication, and other cycle-intensive tasks from the host CPU—resulting in optimal system and application response. This innovative 10BASE-T/100BASE-TX ... More>>>

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max) 100 Mbit/s
Connectivity
Connectivity technology Wired
Interface type PCI
Ethernet/LAN connection
Interface 100BASE-FX
PCI Bus 32-bit, 33 MHz
Connector(s) SC
Networking
Maximum operating distance 2000 m
Wireless LAN features
WLAN connection
Security
Security algorithm supported 168-bit 3DES, 56-bit DES, SHA-1, MD5, RFC 2402
Management features
Management protocols SNMP
Wake-on-LAN ready
Technical details
Line out
Internal
Energy management
USB powered
Power requirements + 5V +/- 5 %, 1.26 A
Operating system/software
Bundled software 3Com Connection Assistant,Managed PC Boot Agent,Linux 2.4,Microsoft Windows 2003 Server, 2000, XP, NT 4.0, Novell NetWare 5.x, 6.x.
Weight & dimensions
Dimensions W x D x H 52.3 x 13.34
System requirements
Minimum system requirements CD-ROM, PCI-2.2, 5 V / 3.3 V.
Compatibility PC
Environmental conditions
Operating humidity range 10 - 90 %
Operating temperature range (T-T) 0 - 70 °C
Storage temperature range (T-T) - 30 - 90 °C
Storage humidity 10 - 90 %
Certificates
Safety FCC, FCC B, CE, C Tick
54 offers, from 57.31