IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > network cards & adapters > 3com 3CR990B-FX-97

Secure Fiber NIC

Brand: 3com
Product code: 3CR990B-FX-97
EAN/UPC code: 662705475622, 0662705475622
Category: network cards & adapters 
Release date: 15 Jul 2005
Info modified on: 07 2008 09:19:57
Warranty: Limited Lifetime
 PDF specs

Secure Fiber NIC
3CR990B-FX-97 3com
11k

Security Offloads and Fiber-Optic Throughput
Designed for Windows, Linux, and NetWare environments, the 3Com® 100 Secure Fiber-FX NIC hardens at-risk systems without impacting performance. It combines an embedded security processor with the outstanding signal quality of fiber-optic cabling. This innovative 100BASE-FX connection offloads encryption, authentication, and other cycle-intensive ... More>>>

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max) 100 Mbit/s
Data transfer rate 100 Mbit/s
Connectivity
Connectivity technology Wired
Interface type PCI
Interface 32-bit, 33 MHz PCI
I/O ports 1 x Ethernet 100Base-FX - SC multi-mode x 2
Networking
Networking features Ethernet/Fast-Ethernet
Security
Security algorithm supported DES, Triple DES, MD5, SHA-1
Protocols
Data link protocol Fast Ethernet
Management features
Management protocols SNMP, DMI 2.0
Energy management
Power requirements +5V +/- 5% @ 1.26 A max.
Operating system/software
Bundled software 3Com Connection Assistant, Managed PC Boot Agent
Weight & dimensions
Dimensions W x D x H 13.34 x 6.35 mm
System requirements
Minimum system requirements PCI-2.2
5 V / 3.3 V
Fiber-optic cabling & switching
Compatible operating systems Linux 2.4; Microsoft Windows 2003 Server, 2000, XP, NT 4.0; Novell NetWare 5.x, 6.x
Environmental conditions
Operating humidity range 10-90 %
Operating temperature range (T-T) 0 - 70 °C
Storage temperature range (T-T) -30-90 °C
Storage humidity 10-90 %
Certificates
Compliance industry standards IEEE 802.3, WfM 2.0, WfM 1.1a
Safety Meets FCC requirements, FCC B, CE, C Tick
51 offers, from 144.00