|
|
|
|
|
|
| A NIC or Network Interface Card is a circuit board or chip, which allows the computer to communicate to other computers on a Network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot". |
 |
 |
 |
|
|
Security Offloads and Fiber-Optic Throughput Designed for Windows, Linux, and NetWare environments, this low-profile version of the 3Com® 100 Secure Fiber-FX NIC hardens at-risk systems without impacting performance. It combines an embedded security processor with the outstanding signal quality of fiber-optic cabling. This innovative 100BASE-FX connection offloads encryption, authentication,
...
More>>>
and other cycle-intensive tasks from the host CPU-resulting in optimal system and application response. The lack of electrical resistance makes fiber-cabled infrastructures particularly useful for reducing line interference or "noise", extending connection distances over 100 meters, or delivering the highest-quality voice and video transmissions. Intelligent management and server features help improve network performance, reduce administration time, and lower support costs.
- Works with fiber-optic cabling to extend operating distances, lower electrical interference, and resist packet sniffing
- Secures sensitive data at wire speeds—with DES/3DES encryption, MD5 and SHA-1 hashing, RFC 2402 authentication, and up to 75 Security Associations
- Hardware-enforced security features meet FIPS 140-2 criteria; NIST approval pending
- Supports larger packets—segments TCP frames for the Ethernet MAC and adds TCP sequence numbers to each packet
- Uses flow control to reduce lost packets and retransmissions for more efficient data transfer between the NIC and switch
- Responds to router-based management requests from sleep mode to help resolve IP address-aging issues
- Includes 3Com Managed PC Boot Agent for pre-OS management, including installation, recovery, and network boot
- Multipacks available; click on Pricing & Availability or Other Places to Buy for more information
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Data transfer rate (max)
|
|
The maximum speed with which data can be transmitted from one device to another.
100 Mbit/s
|
| Connectivity technology |
Wired |
| Interface type |
PCI |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
32-bit, 33 MHz PCI
|
| Networking features |
Ethernet/Fast-Ethernet |
| Security algorithm supported |
168-bit 3DES, 56-bit DES, SHA-1, MD5, RFC 2402; 75 security associations |
| Management protocols |
SNMP manageable; 3Com Managed PC Boot Agent |
| Power requirements |
+5V +/- 5% @ 1.26 A max. |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
63.5 x 133.4 mm
|
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Linux 2.4/Red Hat 7.3-9.0; Microsoft Windows 2003 Server, 2000, XP, NT 4.0; Novell NetWare 5.x, 6.x
|
| Operating temperature range (T-T) |
0 - 70 °C |
| Storage temperature range (T-T) |
-30-90 °C |
|
Compliance industry standards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
PC 99, WfM 1.1a/2.0, ACPI 1.0, DMI, PXE 2.0, RIS, IEEE 802.3, PCI 2.2, FIPS 140-2 (pending)
|
|
Safety
|
|
List of regulatory standards for all countries in which this product has been certified
Meets FCC requirements, FCC B, CE, C Tick
|
|
|
|
|
|
|
|
|
|
|
|