IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > network cards & adapters > 3com 3CRUSB20075

OfficeConnect Wireless 108Mbps 11g USB Adapter

Brand: 3com
Product code: 3CRUSB20075
EAN/UPC code: 662705490298, 0662705490298
Category: network cards & adapters 
Release date: 27 Jun 2005
Info modified on: 07 2008 09:19:57
Warranty: Hardware repair/replacement for 3 years
 PDF specs

OfficeConnect Wireless 108Mbps 11g USB Adapter
3CRUSB20075 3com
50k

High-Speed, Secure, Convenient Connectivity

Choose this USB adapter for simple, reliable, very high-speed, secure wireless connections for desktop or notebook users.

Users can access network resources, the Internet, and e-mail at speeds up to 108 Mbps in SuperG turbo mode.

To keep wireless connections private, the USB adapter supports advanced WPA and AES encryption as ... More>>>

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max) 108 Mbit/s
Supported data transfer rates 802.11g: 108, 54, 48, 36, 24, 18, 12, 9 & 6 Mbps; 802.11b: 11, 5.5, 2 & 1 Mbps
Bandwidth 2.4-2.4835 GHz
Connectivity
Connectivity technology Wireless
Interface type USB
Interface USB 2.0
I/O ports USB 2.0
Networking
Chipset Atheros AR5523/AR2112
Spread spectrum method DSSS/CCK
Wireless LAN features
Indoors max range 100 m
Open space max range 400 m
Channels quantity 1-13
Antenna type PCB
Security
Security features AES, WPA, TKIP, WEP; 802.1X with EAP- TLS, PEAP
Protocols
Data link protocol IEEE 802.11b, IEEE 802.11g
Management features
LED indicators Link, Activity
Technical details
Internal
Energy management
USB powered
Operating system/software
Bundled software CD-ROM with drivers
Weight & dimensions
Dimensions W x D x H 79.2 x 28.5 x 11 mm
System requirements
Compatible operating systems Windows 2000; Windows XP
Mac compatibility
Compatibility PC&Notebook
Countries supported 1-11 North America, 1-14 Japan, 1-13 Europe ETSI
Environmental conditions
Operating humidity range 5-90 %
Operating temperature range (T-T) 0 - 45 °C
Storage temperature range (T-T) -20-70 °C
Certificates
Certification EMC : FCC Part 15 Subpart C: 15.247, 15.207, CE, EN301 489-1/-17 (EN55022, EN55024), EN 300 328 -1/-2, C-Tick Canada ICES-003, RSS210
Safety : EN60950-1: 2001, UL60950, R&TTE Art6.4, Taiwan DGT
68 offers, from 36.56