|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Data transfer rate (max)
|
|
The maximum speed with which data can be transmitted from one device to another.
54 Mbit/s
|
|
Supported data transfer rates
|
|
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
54, 48, 36, 24, 18, 12, 9, 6, 11, 5.5, 2, 1
|
| Indoors max range |
100 m |
| Frequency band |
2.4 - 2.4835 GHz |
|
Internal
|
|
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
|
| Number of users |
30 user(s) |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
1 x 10BASE-T/100BASE-TX
|
| Security features |
WPA/WPA2 |
| Management protocols |
CSMA/CA |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
150 x 45 x 110 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
240 g
|
| Operating humidity range |
0-90 % |
|
| Operating temperature range (T-T) |
0 - 40 °C |
| Storage temperature range (T-T) |
-40-70 °C |
|
Compliance industry standards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11g, 802.11b
|
|
Safety
|
|
List of regulatory standards for all countries in which this product has been certified
EN 60950, IEC 60950
|
| Electromagnetic emissions |
EN 55022 Class B, EN 55024,EN 300 328 |
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
3.6 W
|
|
Power supply type
|
|
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
10–30V, 47–63Hz
|
| LED indicators |
 |
|
|
|
|
|
|
|
|
|
|
|