IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Czech Republic Venezuela  More >> Country Language: English

Start > bridges & repeaters > 3com 3CRWE675075-ME

11a/b/g Wireless Work Group Bridge

Brand: 3com
Product code: 3CRWE675075-ME
EAN/UPC code: 662705477848, 0662705477848
Category: bridges & repeaters 
Release date: 15 Jul 2005
Info modified on: 22 Sep 2008 15:22:26
Warranty: Hardware repair/replacement for 1 year
 PDF specs

11a/b/g Wireless LAN Workgroup Bridge
3CRWE675075-ME 3com
1k

Secure High-Speed Wired-Wireless Connectivity
Extend the functionality of your network with this universal Wi-Fi bridge. The bridge enables a laptop or PC user without built-in wireless capability to connect to a wireless LAN. When paired with a low-cost 3Com® OfficeConnect® Dual Speed Hub, up to 16 network devices—PCs, printers, point-of-sale devices, and Internet appliances—can be ... More>>>

Specs
Alternatives
Options
Data transmission
Data transfer rate (max) 54 Mbit/s
Networking
Data link protocol Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11a, IEEE 802.11g
Frequency band 5.150 - 5.825; 2.4-2.4835 GHz
Networking features Ethernet/Fast Ethernet/802.11a/b/g
Connectivity
Connectivity technology Wireless
I/O ports Ethernet: RJ-45, 10/ 100BASE-T;
Serial: DB9
Certificates
Compliance industry standards Wi-Fi, IEEE 802.11b, IEEE 802.11g, IEEE 802.11a, IEEE 802.3, IEEE 802.1X, HTTP, WPA, WEP
Spread spectrum method DSSS, OFDM
Electromagnetic emissions UL/CSA 60950, EN/IEC 60950
Security
Security algorithm supported WPA; 128-bit AES; 40/64- bit, 128-bit, 154-bit WEP shared- key encryption; 802.1X, EAP-TTLS, & PEAP authentication
System requirements
Minimum system requirements 10/100 Ethernet
Compatible operating systems Windows XP/ Me/2000/98/95/NT 4.0
Management features
Management protocols HTTP, SNMP
LED indicators Power; Connection type: 802.11a, 802.11g, 802.11b, 100 Mbps, 10 Mbps; Link, Activity
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C
Operating humidity range 10-95 %
Weight & dimensions
Dimensions W x D x H 165 x 85 x 30
53 offers, from 111.83