IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > routers > 3com 3CRWER100-75-ME

OfficeConnect Wireless 54 Mbps 11g Cable/DSL Router

Brand: 3com
Product code: 3CRWER100-75-ME
EAN/UPC code: 662705500089
Category: routers 
Release date: 13 May 2006
Info modified on: 08 Sep 2008 15:53:14
Warranty: 3 year
 PDF specs

OfficeConnect Wireless 54 Mbps 11g Cable/DSL Router
3CRWER100-75-ME 3com
2k

High-Performance, Extended Range, Shared Internet Access for Wireless and Wired Users
The 3Com® OfficeConnect® Wireless 54 Mbps 11g Cable/DSL Router is a high-speed, affordable, and easy-to-use small office solution boasting eXtended range (XR) technology that enables up to 253 (64 wireless) users to securely share a single cable or DSL Internet connection. Wireless LAN users can connect ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.1 Gbit/s
Data transfer rate 54, 48, 36, 24, 18, 12, 9, 6, 5.5, 2 & 1 Mbit/s
Networking
Connectivity technology Wireless
Number of users 253 user(s)
Supports WAN connection
Supports ISDN connection
Protocols
Switching protocol OFDM, CCK, CSMA/CA
Routing protocol RIP 1, 2
Data link protocol NAT/PAT (vs TCP & UDP), PPPoE, PPTP, IP, PAP, CHAP, MS CHAP, IPCP, SNTP
Ethernet LAN features
Full duplex
Wireless LAN features
Open space max range 2,296 feet
Indoors max range 400 feet
Bandwidth 2.4 - 2.4835 GHz
WLAN connection
ADSL features
Supports ADSL connection
Connectivity
I/O ports 4 x 10BASE-T/100BASE-TX - Lan
1 x 10BASE-T/100BASE-TX - WAN
Security
MAC address filtering
Operating system/software
Compatible operating systems Windows XP/Me/2000/98/95/NT 4.0
Certificates
Compliance industry standards IEEE 802.11b, 802.11g
Safety UL60950-1, CSA 22.2 No. 60950-1-03, EN 60950-1: 2001, IEC 60950-1: 2001
Energy management
Power over Ethernet (PoE) Support
Power consumption 15 W
Power supply type DC12V / 1A
Environmental conditions
Operating temperature range (T-T) -10 - 45 °C
Storage temperature range (T-T) -20-85 °C
Weight & dimensions
Dimensions W x D x H 220 x 135 x 35 mm
Weight 592 g
Illumination/Alarms
LED indicators
54 offers, from 34.06