Flexibility in Gigabit Ethernet Connections This SFP (Small Form-factor Plug-in) transceiver enables one 1000BASE-T connection. SFPs have a form factor one-half the size of current industry standards.
SFPs can be mixed and matched on a given switch to maximize flexibility. However, the connection and associated port at the remote end must match the chosen SFP connection type.
This
...
More>>>
SFP transceiver can be used in those 3Com switches and modules which support SFP modules. A current list of these products can be found under the "Specifications Tab" under the heading "This Product Supports".
The SFP's simplicity of design create a new definition of user-friendliness with outstanding mechanical and electrical performance.
Enables one 1000BASE-T connection.
Other SFPs offered by 3Com: 3Com 1000BASE-SX SFP Transceiver (3CSFP91), 3Com 1000BASE-LX SFP Transceiver (3CSFP92), or 3Com 1000BASE-LH SFP Transceiver (3CSFP97).
<<<Less
Specs
Alternatives
Options
Technical details
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Networking
Data transfer rate
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
1 Gbit/s
Data link protocol
Gigabit Ethernet
Connectivity technology
Wired
Networking
Cabling technology
Type of cable technology performance; including the fiber or cable type
Ethernet 1000Base-T
Connectivity
I/O ports
An interface on a device to which you can connect another device.
1 Ethernet 1000Base-T - RJ-45
Expansion slots
List of I/O expansion card slots; including quantity of each