IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Peru Romania  More >> Country Language: English

Start > processors > AMD ADH1620DHBOX

Athlon LE-1620

Brand: AMD
Product code: ADH1620DHBOX
EAN/UPC code: 730143241595, 0730143241595
Category: processors 
Athlon 64 LE-1620 65nm, 2.4GHz, 45W, 1MB L2 cache, 2000MHz HyperTransport bus, socket AM2
ADH1620DHBOX AMD
8k

35k

You live at the forefront of technology, and you won't settle for less from your favorite software. That's why AMD is proud to bring you the AMD Athlon 64 processor, with AMD64 technology for dramatically higher performance and built-in support for future 64-bit applications - even running 32- and 64-bit software at the same time. Maximize system efficiency and stay ahead of the curve with the technically ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 2400 MHz
Processor family AMD Athlon 64
Processor socket Socket AM2
Box
L2 cache 1 MB
Processor front side bus 2000 MHz
Processor
Processor Athlon 64
Processor process 65 nm
Energy management
Thermal power 45 W
Technical details
Bandwidth 8000 MB/s
21 offers, from €24.79