IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > processors > AMD ADO5000DSWOF

Athlon™ 64 X2 Dual-Core 5000+

Brand: AMD
Product code: ADO5000DSWOF
EAN/UPC code: 730143241571, 0730143241571
Category: processors 
Athlon™ 64 X2 Dual-Core 5000+, AM2, 2600 MHz, L2 512 KB
ADO5000DSWOF AMD
18k

Take multi-tasking to a whole new level with the AMD Athlon™ 64 X2 Dual-Core Processor
AMD Athlon Dual-Core processors put the power of dual-core technology on the desktop. Dual-core processors contain two processing cores, residing on one chip, that perform calculations on two streams of data to increase efficiency and speed while running multiple programs and the new generation of multi-threaded ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 2600 MHz
Processor family AMD Athlon X2
Processor socket Socket AM2
Box
L2 cache 0.512 MB
Processor front side bus 2000 MHz
Processor
L1 cache 0.125 MB
Processor core voltage (AC) 1.25/1.35 V
Energy management
Thermal power 65 W
Environmental conditions
Maximum operating temperature 55 - 72 °C
16 offers, from €55.39