|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
15 "
|
|
Number of colours
|
|
Maximum number of viewable colors.
16 M
|
| Viewable size, horizontal |
304.1 mm |
| Viewable size, vertical |
228.1 mm |
| Viewing angle, horizontal |
 |
| Viewing angle, vertical |
 |
|
Display brightness
|
|
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
200 cd/m²
|
|
Contrast ratio (typical)
|
|
The difference in light intensity between the brightest white and the darkest black.
300:1
|
|
Display resolution
|
|
Resolution of the display for the system
1024 x 768 pixels
|
|
Form factor
|
|
Description of characteristics; and/or size of the product; included by type.
1U
|
| Integrated touchpad |
 |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
445 x 743 x 44
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
14320 g
|
| Width |
476 mm |
| Depth |
556 mm |
|
Height
|
|
Height of the product
44 mm
|
|
| Power supply input frequency |
50 - 60 Hz |
|
Power supply type
|
|
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
90-264 V 50/60 Hz
|
| Power supply input voltage |
100V,120V,200V,208V,230V |
| Package weight |
19320 g |
|
Package dimensions (W x D x H)
|
|
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
603 x 826 x 241
|
| Certification |
cUL Listed,CCC,CE,CSA,CSA C22.2 No. 60960 ,EN 55022 Class A,EN 55024,EN 60950,EN 61000-3-2,EN 61000-3-3,FCC Part 15 Class A,GOST,ICES-003,IEC 60950,IRAM,UL 60950-1,UL Listed,VCCI |
|