IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > rack consoles > APC AP5017

17" Rack LCD Monitor Keyboard Mouse

Brand: APC
Product code: AP5017
EAN/UPC code: 0731304220909, 731304220909
Category: rack consoles 
Release date: 04 Aug 2005
Info modified on: 19 Sep 2008 17:22:11
Warranty: 2 years repair or replace
1U rackmountable integrated keyboard, 17" monitor and mouse
AP5017 APC
70k

21k

Optimize rack space. Maximize system visibility.
APC’s Rackmount Keyboard Monitor Mouse (KMM) is an integrated keyboard, 15” or 17” monitor, and mouse in a compact 1U design, which allows a KVM switch to be mounted in the rear of the device. The device is easily installed and minimizes support and maintenance costs, ensuring lower cost of ownership. The ultra-thin LCD screen, touchpad technology, ... More>>>

Specs
Alternatives
Options
Display
Display LCD
Display diagonal 17 "
Number of colours 16 M
Display brightness 200 cd/m²
Contrast ratio (typical) 300:1
Display resolution 1280 x 960 pixels
Scanning frequency
Horizontal scan range 304.1 KHz
Vertical scan range 228.1 Hz
Technical details
Form factor 1U
Keyboard
Integrated touchpad
Weight & dimensions
Dimensions W x D x H 445 x 743 x 44 mm
Weight 14770 g
Width 445 mm
Depth 743 mm
Energy management
Power supply input frequency 50 - 60 Hz
Energy management
Power supply input voltage 90-264 V
Packaging data
Package weight 19770 g
Package dimensions (W x D x H) 603 x 826 x 241 mm
Certificates
Certification cUL Listed,CCC,CE,CSA,CSA C22.2 No. 60960 ,EN 55022 Class A,EN 55024,EN 60950,EN 61000-3-2,EN 61000-3-3,FCC Part 15 Class A,GOST,ICES-003,IEC 60950,IRAM,UL 60950-1,UL Listed,VCCI Class A,VDE
58 offers, from 1319.32