Out-of-band management. Troubleshoot servers and diagnose problems in lieu of a working operating system with POST and BIOS-level access to servers.
Remote device management. Access servers in remote locations with IP KVM solutions, reducing time and cost spent locating IT staff to fix problems.
Agility
Scalable architecture. Cascade multiple KVM switches for a modular solution that supports multiple platforms, improving flexibility and simplifying future expansion.
Multi-platform Support. Windows, Sun, Unix and Linux compatible.
Hot Pluggable Operation. Add or remove servers without having to power off the switch.
Total Cost of Ownership
Occupies 1U of rack space. Conserve valuable rack space in the data center. <<<Less
Specs
Alternatives
Options
Connectivity
I/O ports
An interface on a device to which you can connect another device.
MiniDin6x2 & VGA
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
114 x 197 x 25 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
910 g
Certificates
Certification
EN 55022 Class A,EN 55024,FCC Part 15 Class B
Energy management
Power requirements
100 V, 120 V, 200 V, 208 V, 230 V
Environmental conditions
Operating humidity range
5-95 %
Storage temperature range (T-T)
-40-85 °C
Operating temperature range (T-T)
0 - 50 °C
Technical details
Non-operating relative humidity (non-condensing)
Range of relative humidity; non-condensing; in which a non-operating product can be stored.