IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Hong Kong  More >> Country Language: English

Start > power distribution units PDUs > APC AP7552

Basic Rack PDU

Brand: APC
Product code: AP7552
EAN/UPC code: 731304207900, 0731304207900
Category: power distribution units PDUs 
Release date: 15 Jul 2005
Info modified on: 21 Aug 2008 21:21:39
Warranty: 2 years repair or replace
Rack PDU,Basic, Zero U, 16A, 230V, (20) C13 & (4) C19; IEC C20
AP7552 APC
18k

APC Basic Rack PDU , Input: 230V , Input Connections: IEC-320 C20 , Cord Length: 10 feet ( 3.05 meters ) , Output: 230V , Output Connections: IEC 320 C13,IEC 320 C19.

Includes: Installation guide, Rack Mounting brackets, Toolless Mounting Kit.

Specs
Alternatives
Options
Energy management
Nominal output voltage 230 V
Input frequency 50 - 60 Hz
Technical details
Nominal input voltage 230 V
Cable length 3.05 m
Colour of product Black
Load capacity 3680 VA
Input connection type IEC-320 C20
Maximum input current per phase 16 A
I/O ports (4) IEC 320 C19
(20) IEC 320 C13
Technical details
Certification CCC,CE,GOST,IRAM,VDE
Environmental conditions
Storage temperature range (T-T) -25-65 °C
Operating humidity range 5-95 %
Storage humidity 5-95 %
Operating temperature range (T-T) 0 - 45 °C
Weight & dimensions
Dimensions W x D x H 55.9 x 43.9 x 1619.3 mm
Weight 4860 g
Package dimensions (W x D x H) 152 x 127 x 2134 mm
Package weight 5770 g
59 offers, from 176.13