Features - 19 inch Rack-Mountable, Alarm Thresholds, Flash Upgradeable, Local Current Monitoring Display, Multiple User Support, Power Delays, Remote Current Monitoring, Remote Individual Outlet Control, Remote Management
...
More>>>
Capabilities
Includes- Installation Guide, Rack Mounting Brackets, User Manual
An interface on a device to which you can connect another device.
Output Connections - (8)IEC 320 C13
Environmental conditions
Storage temperature range (T-T)
-25-65 °C
Operating humidity range
0-95 %
Storage humidity
0-95 %
Operating temperature range (T-T)
0 - 45 °C
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
444.5 x 108 x 43.9 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.