IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > power distribution units PDUs > APC AP7951

MASTERSWITCH 16A RACK PDU ZERO U

Brand: APC
Product code: AP7951
EAN/UPC code: 731304217244, 0731304217244
Category: power distribution units PDUs 
Release date: 15 Jul 2005
Info modified on: 10 Sep 2008 17:21:56
Warranty: Standard warranty 2 years repair or replace
Rack PDU, Switched, Zero U, 16A, 230V, (21)C13&(3)C19
AP7951 APC
3k

Description - APC Switched Rack PDU, Input : 230V , Input Connection Type : IEC 309 , Cord Length : 3 feet ( 0.91 meters ) , Output : 230V , Output Connections : (21)IEC 320 C13, (3)IEC 320 C19

Features - Alarm Thresholds, Flash Upgradeable, Local Current Monitoring Display, Power Delays, Remote Individual Outlet Control, Remote Management Capabilities, Toolless Mounting Capabilities, Vertical ... More>>>


Output:

Output Voltage(s) (main only)- 230 V

Maximum Total Current Draw per Phase - 16 A

Output Connections - (21)IEC 320 C13; (3)IEC 320 C19

Input:

Nominal input voltage - 230

Input frequency - 50/60 Hz

Input Connection Type - IEC 309

Cord Length - 3 feet ( 0.91 meters )

Acceptable Input Voltage - 200-250 VAC

Maximum Input Current per phase - 16.0 A

Load Capacity - 3680

Specs
Alternatives
Options
Technical details
Nominal input voltage 230 V
Cable length 0.91 m
Output voltage 230 V
Colour of product Black
I/O ports Output Connections - (21)IEC 320 C13; (3)IEC 320 C19

Input Connection Type - IEC 309
Environmental conditions
Storage temperature range (T-T) -25-65 °C
Operating humidity range 0-95 %
Storage humidity 0-95 %
Operating temperature range (T-T) 0 - 45 °C
Weight & dimensions
Dimensions W x D x H 55.6 x 43.9 x 1619.3
Weight 5910 g
59 offers, from 514.12