IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Hong Kong  More >> Country Language: English

Start > power distribution units PDUs > APC AP9565

Basic Rack PDU

Brand: APC
Product code: AP9565
EAN/UPC code: 0731304213055, 731304213055
Category: power distribution units PDUs 
Release date: 15 Jul 2005
Info modified on: 21 Aug 2008 21:21:39
Warranty: 2 years repair or replace
 PDF specs

Rack PDU, Basic, 1U, 16A, 208/230V, (12)C13
AP9565 APC
34k

29k

APC Basic Rack PDU , Input: 208V, 230V , Input Connections: IEC-320 C20 , Cord Length: 8.2 feet ( 2.5 meters ) , Output: 208V, 230V , Output Connections: IEC 320 C13.

Includes: Installation guide, Rack Mounting brackets.

Specs
Alternatives
Options
Energy management
Nominal output voltage 208, 230 V
Input frequency 50 - 60 Hz
Technical details
Nominal input voltage 208, 230 V
Cable length 2.5 m
Colour of product Black
Load capacity 3680 VA
Input connection type IEC-320 C20
Output connections (12) IEC 320 C13
Maximum input current per phase 16 A
Rack mounting 1U
I/O ports

Technical details
Certification cUL Listed,CE,CSA,GOST,Queensland Australia,UL 60950,UL Listed,VDE
Environmental conditions
Storage temperature range (T-T) -25-65 °C
Operating humidity range 0-95 %
Storage humidity 0-95 %
Operating temperature range (T-T) 0 - 45 °C
Weight & dimensions
Dimensions W x D x H 447.0 x 57.2 x 44.5
Weight 2050 g
Package dimensions (W x D x H) 464 x 229 x 70 mm
Package weight 3640 g
67 offers, from 107.65