IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Hong Kong  More >> Country Language: English

Start > power cables > APC AP9870

AP9870

Brand: APC
Product code: AP9870
EAN/UPC code: 0731304107897, 731304107897
Category: power cables 
Release date: 15 Jul 2005
Info modified on: 21 Aug 2008 21:21:39
Warranty: 2 years repair or replace
Power connector options for a variety of IT equipment
AP9870 APC
26k

Specs
Alternatives
Options
Technical details
Output connections (1)IEC 320 C13
Input connection type IEC-320 C14
Cable length 2.5 m
Nominal input voltage 120, 208, 230 V
Maximum total current draw per phase 10 A
Overload protection
Quantity per pallet 600.0 pcs
Storage temperature range (T-T) -25-65 °C
Weight & dimensions
Dimensions W x D x H 40 x 80 x 200 mm
Energy management
Power supply input frequency 50 - 60 Hz
Environmental conditions
Operating altitude 3000 m
Operating humidity range 0-95 %
Operating temperature range (T-T) 0 - 45 °C
Storage humidity 0-95 %
Non-operating altitude 15000 m
Colour
Colour of product Black
64 offers, from 13.35