Once you have a UPS (Ininterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn of your computer.
The re-invention of the most relied upon desktop UPS in history: the Back-UPS! The Back-UPS CS provides professional-grade power protection for office and home office systems. Battery powered & surge protected power outlets, built-in phone/fax/modem line (DSL compatible) protection, safe system shutdown software with sophisticated power management features and pro-active audio-visual status
...
More>>>
indicators ensure office systems and their valuable data are protected from dangerous power surges, spikes and blackouts. Serial or USB connectivity gives users more flexibility making installation quicker and easier. Easy access to a hot-swappable, user-replaceable battery also makes servicing the Back-UPS CS hassle-free. These features along with its classic styling make the Back-UPS CS a perfect choice for protecting your important office and home office systems.
Key features: - Audible alarms - Automatic restart of loads after UPS shutdown - Automatic self-test - Battery replacement without tools - Battery-protected and surge-only outlets - Dataline Surge Protection - Hot-swappable batteries - LED status indicators - Power conditioning - Resettable circuit breakers - Safety-agency approved - Transformer-block spaced outlets - User-replaceable batteries
<<<Less
Specs
Alternatives
Options
Energy management
Output power capacity (VA)
350 VA
Nominal input voltage
230 V
Output power capacity (Watts)
210 W
Nominal output voltage
230 V
Output connections
(1) IEC 320 C13 (3) IEC 320 C13 (2) IEC Jumpers
Input connection type
IEC-320-C14
Surge energy rating
300 J
Replacement battery cartridge
RBC2
Battery technology
Sealed Lead Acid
Power supply input frequency
50 - 60 (±3)
Technical details
Filtering
5%
Typical backup time at half load
18.1 min
Typical backup time at full load
4.7 min
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
I/O ports
An interface on a device to which you can connect another device.
DB-9 RS-232 USB
Colour
Colour of product
Beige
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
91 x 284 x 165 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
6320 g
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
241 x 368 x 178 mm
Package weight
7050 g
Environmental conditions
Operating temperature range (T-T)
0 - 40 °C
Operating humidity range
0-95 %
Operating altitude
0 - 3000 m
Storage temperature range (T-T)
-15-45 °C
Storage humidity
0-95 %
Packaging data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet