IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > uninterruptible power supplies (UPS) > APC BK500EI

BackUPS CS 500 USB/Serial

Brand: APC
Product code: BK500EI
EAN/UPC code: 731304016359, 0731304016359
Category: uninterruptible power supplies (UPS) 
Release date: 27 Jun 2005
Info modified on: 21 Aug 2008 21:21:39
Warranty: 2 years
Back-UPS CS, 500VA/300W, Input 230V/Output 230V, Interface Port DB-9 RS-232, USB
BK500EI APC
31k

6k

The re-invention of the most relied upon desktop UPS in history: the Back-UPS!
The Back-UPS CS provides professional-grade power protection for office and home office systems. Battery powered & surge protected power outlets, built-in phone/fax/modem line (DSL compatible) protection, safe system shutdown software with sophisticated power management features and pro-active audio-visual status ... More>>>

Specs
Alternatives
Options
Energy management
Output power capacity (VA) 500 VA
Nominal input voltage 230 V
Output power capacity (Watts) 300 W
Nominal output voltage 230 V
Output connections (3)IEC 320 C13
(1)IEC 320 C13
(2)IEC Jumpers
Input connection type IEC-320-C14
Surge energy rating 300 J
Replacement battery cartridge RBC2
Battery technology Sealed Lead Acid
Power supply input frequency 50 - 60 (±3)
Battery recharge time 6 hours
Technical details
Filtering
Typical backup time at half load 13.9 min
Typical backup time at full load 2.4 min
Connectivity
Interface Serial, USB
Connectivity
I/O ports 1x DB-9 RS-232
1x USB
2x RJ-45 Modem/Fax
Colour
Colour of product Beige
Weight & dimensions
Dimensions W x D x H 91 x 284 x 165 mm
Weight 6320 g
Package dimensions (W x D x H) 241 x 368 x 178 mm
Package weight 7050 g
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C
Operating humidity range 0-95 %
Operating altitude 0 - 3000 m
Storage temperature range (T-T) -15-45 °C
Storage humidity 0-95 %
Packaging data
Quantity per pallet 96 pcs
Certificates
Certification C-tick, CE, EN 50091-1, EN 50091-2, GOST, VDE
Illumination/Alarms
Audible Alarms Yes
LED indicators
83 offers, from 63.03