IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > uninterruptible power supplies (UPS) > APC SUA1000I

Smart-UPS 1000VA USB & Serial 230V

Brand: APC
Product code: SUA1000I
EAN/UPC code: 731304105305, 0731304105305
Category: uninterruptible power supplies (UPS) 
Release date: 15 Jul 2005
Info modified on: 21 Aug 2008 21:21:39
Warranty: 2 years repair or replace, optional on-site warranties available, optional extended warranties available
Smart-UPS, 1000VA/670W,Input 230V/Output 230V, Interface Port DB-9 RS-232, SmartSlot, USB
SUA1000I APC
86k

124k

Features
Automatic Self Test, Automatic Voltage Regulation (AVR), Built-in SmartSlot, Hot Swap Batteries, Intelligent Battery Management, Line-interactive, Load Meter, Network-grade line conditioning, Overload Indicator, Replace Batt Indicator, Sine-wave output, Software, Status Indicator LED's, USB Connectivity, User Replaceable batteries, Wide input voltage range
Includes
CD with ... More>>>

Specs
Alternatives
Options
Energy management
Output power capacity (VA) 1000 VA
Nominal input voltage 230 V
Output power capacity (Watts) 670 W
Nominal output voltage 230 V
Output connections (8) IEC 320 C13
(2) IEC Jumpers
Input connection type IEC-320 C14
Surge energy rating 320 J
Replacement battery cartridge RBC6
Battery technology Sealed Lead Acid
Power supply input frequency 50 - 60 Hz
Battery recharge time 3 hrs
Technical details
Filtering
Typical backup time at half load 20.6
Typical backup time at full load 6.1 min
Cable length 1.83 m
Connectivity
Interface Serial, USB
Connectivity
I/O ports USB
DB-9 RS-232
SmartSlot
Colour
Colour of product Black
Weight & dimensions
Dimensions W x D x H 170 x 439 x 216 mm
Weight 18860 g
Package dimensions (W x D x H) 330 x 584 x 381 mm
Package weight 20910 g
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C
Operating humidity range 0-95 %
Operating altitude 0 - 3000 m
Storage temperature range (T-T) -15-45 °C
Storage humidity 0-95 %
Packaging data
Quantity per pallet 24 pcs
Certificates
Certification C-tick, CE, EN 50091-1, EN 50091-2, GOST, VDE
Illumination/Alarms
Audible Alarms Yes
LED indicators On Line, On Battery, Replace Battery, Overload
87 offers, from 235.91