IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > uninterruptible power supplies (UPS) > APC SUA1500I

SmartUPS 1500VA USB & Serial 230V

Brand: APC
Product code: SUA1500I
EAN/UPC code: 731304105282
Category: uninterruptible power supplies (UPS) 
Release date: 15 Jul 2005
Info modified on: 21 Aug 2008 21:21:39
Warranty: 2 years
SmartUPS 1500 - 1500VA/980W, Input 230V/Output 230V, Interface Port DB-9 RS-232, SmartSlot, USB
SUA1500I APC
30k

123k

Over 10 million currently installed - the one you can trust
APC Smart-UPS® protects critical data by supplying reliable, network-grade power in either traditional tower or rack-optimized form factors. Award-winning Smart-UPS® is the perfect UPS for protecting business critical servers, voice and data networks, point of sale, retail/bank back office and ATM's. High real power output (watts), ... More>>>

Specs
Alternatives
Options
Energy management
Output power capacity (VA) 1500 VA
Nominal input voltage 230 V
Output power capacity (Watts) 980 W
Nominal output voltage 230 V
Output connections (8)IEC 320 C13
(2)IEC Jumpers
Input connection type IEC-320 C14
Surge energy rating 480 J
Replacement battery cartridge RBC7
Battery technology Sealed Lead Acid
Power supply input frequency 50 - 60 Hz
Battery recharge time 3 hr
Technical details
Filtering
Typical backup time at half load 23.9 min
Typical backup time at full load 6.7 min
Cable length 1.83 m
Connectivity
Interface Serial, USB
I/O ports USB
DB-9 RS-232
SmartSlot
Colour
Colour of product Black
Weight & dimensions
Dimensions W x D x H 170 x 439.4 x 216 mm
Package dimensions (W x D x H) 330 x 584 x 381 mm
Package weight 26360 g
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C
Operating humidity range 0-95 %
Operating altitude 0 - 3000 m
Storage temperature range (T-T) -15-45 °C
Storage humidity 0-95 %
Packaging data
Quantity per pallet 24.0 pcs
Illumination/Alarms
Audible Alarms Yes
LED indicators On Line : On Battery : Replace Battery : and Overload
85 offers, from 295.00