IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > uninterruptible power supplies (UPS) > APC SUA3000I

SmartUPS 3000

Brand: APC
Product code: SUA3000I
EAN/UPC code: 0731304216841, 731304216841
Category: uninterruptible power supplies (UPS) 
Release date: 20 Jul 2005
Info modified on: 10 Sep 2008 17:21:56
APC Smart-UPS 3000VA USB & Serial 230V
SUA3000I APC
14k

77k

APC Smart-UPS, 3000VA/2700W, Input 230V/Output 230V, Interface Port DB-9 RS-232, USB, SmartSlot

Over 10 million currently installed - the one you can trust
APC Smart-UPS® protects your data by supplying reliable, network-grade power in either traditional Tower or Rack-optimized form factors for space constrained business critical applications. Award winning APC Smart-UPS® is the perfect ... More>>>

Specs
Alternatives
Options
Energy management
Output power capacity (VA) 3000 VA
Output power capacity (Watts) 2700 W
Nominal input voltage 230 V
Emergency Power Off (EPO)
Output voltage note 220 : 230 / 240
Nominal output voltage 230 V
Output connections (8) IEC 320 C13
(1) IEC 320 C19
(3) IEC Jumpers
Input connection type IEC-320 C20, Schuko CEE 7 / EU1-16P, British BS1363A
Surge energy rating 320
Replacement battery cartridge RBC55
Battery technology Sealed Lead Acid
Power supply input frequency 50 - 60 Hz
Battery recharge time 3h
Technical details
Filtering 0.3% IEEE , UL 1449
Technical details
Typical backup time at half load 13.6 min
Typical backup time at full load 5.5 min
Connectivity
Interface DB-9 RS-232,USB,SmartSlot
Colour
Colour of product Black
Weight & dimensions
Dimensions W x D x H 196 x 546 x 432
Weight 55910 g
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C
Operating humidity range 0-95 %
Operating altitude 0 - 3000 m
Storage temperature range (T-T) -15-45 °C
Storage humidity 0-95 %
Sound emission
Noise level 53
Illumination/Alarms
Audible Alarms Yes
LED indicators On Line, On Battery, Replace Battery, Overload
85 offers, from 825.00