IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > uninterruptible power supplies (UPS) > APC SURT2000RMXLI

Smart-UPS RT 2000VA RM 230V

Brand: APC
Product code: SURT2000RMXLI
EAN/UPC code: 0731304205456, 937082
Category: uninterruptible power supplies (UPS) 
Release date: 15 Jul 2005
Info modified on: 07 2008 09:19:57
Warranty: 2 years repair or replace, optional on-site warranties available, optional extended warranties available
Smart-UPS RT, 2000VA/1400W, Input 230V/Output 230V, Interface Port DB-9 RS-232, SmartSlot, Extended runtime model, Rack Height 2 U
SURT2000RMXLI APC
62k

18k
62k

A versatile UPS developed for the harshest power conditions in the world.

APC Smart-UPS RT is a family of high-density, performance UPSs for voice and data networks, medical labs, and light industrial applications. Capable of supporting 10kVA in a 6U rack/tower convertible form, users can support power hungry blade servers or heavily loaded equipment racks. This flexible form factor ... More>>>

Specs
Alternatives
Options
Energy management
Output power capacity (VA) 2000 VA
Output power capacity (Watts) 1400 W
Nominal input voltage 230 V
Emergency Power Off (EPO) O
Output voltage note 230 / 240 V
Nominal output voltage 230 V
Output connections (6) IEC 320 C13
(3) IEC Jumpers
Input connection type IEC-320 C20 , Schuko CEE 7 / EU1-16P, British BS1363A
Surge energy rating 420 J
Replacement battery cartridge RBC31
Battery technology Sealed Lead Acid
Power supply input frequency 50 - 60 Hz
Technical details
Typical backup time at half load 14.2 min
Typical backup time at full load 4.1 min
Cable length 1.8 m
Technical details
Form factor 2U
Connectivity
I/O ports DB-9 RS-232, SmartSlot
Colour
Colour of product Black
Weight & dimensions
Dimensions W x D x H 430 x 480 x 90 mm
Weight 25000 g
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C
Operating humidity range 0-95 %
Operating altitude 0 - 3000 m
Storage temperature range (T-T) -20-50 °C
Storage humidity 0-95 %
Sound emission
Noise level 50
Packaging data
Quantity per pallet 12 pcs
Certificates
Certification C-tick,CE,EN 50091-1,EN 50091-2,EN 55022 Klasse A,EN 60950,EN 61000-3-2,GOST,VDE
Illumination/Alarms
Audible Alarms Yes
66 offers, from 893.00