Start
> uninterruptible power supplies (UPS)
> APC SURT3000XLI
|
 |
SmartUPS 3000 RT |
|
Brand: APC
Product code: SURT3000XLI
EAN/UPC code: 731304204206, 0731304204206
|
Category: uninterruptible power supplies (UPS)
|
|
|
|
|
Release date: 15 Jul 2005
Info modified on: 22 Sep 2008 15:22:26
SmartUPS 3000 RT
|
|
|
|
|
|
| Once you have a UPS (Ininterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn of your computer. |
 |
 |
 |
|
|
A versatile UPS developed for the harshest power conditions in the world.
APC Smart-UPS RT is a family of high-density, performance UPSs for voice and data networks, medical labs, and light industrial applications. Capable of supporting 10kVA in a 6U rack/tower convertible form, users can support power hungry blade servers or heavily loaded equipment racks. This flexible form factor
...
More>>>
allows standardization across multiple applications. High power internal chargers allow virtually unlimited additional matching battery packs to comply with aggressive runtime demands of business-critical systems. Customers with harsh power environments looking for extremely tight voltage and frequency regulation, internal bypass, and input power factor correction typical of double conversion online topology will get them in the Smart-UPS RT.
Availability
Automatic internal bypass Supplies utility power to the connected loads in the event of a UPS overload condition or fault.
Scalable runtime Allows additional run time to be quickly added as needed.
Intelligent battery management Maximizes battery performance, life, and reliability through intelligent, precision charging.
Hot-swappable batteries Ensures clean, uninterrupted power to protected equipment while batteries are being replaced
Automatic restart of loads after UPS shutdown Automatically starts up the connected equipment upon the return of utility power.
Temperature-compensated battery charging Prolongs battery life by regulating the charge voltage according to battery temperature. Manageability
Network manageable Monitor and control the UPS and access environmental information remotely via included PowerChute software or the APC Network Management Card with temperature monitoring (included in all models above 3kVA).
InfraStruXure Manager compatible Enables centralized management via the APC InfraStruXure® Manager.
SmartSlot Customize UPS capabilities with management cards.
LED status indicators Enables quick understanding and response to visual indicators showing UPS status.
Serial Connectivity Provides management of the UPS via a serial port. Adaptability
Plug-and-Play external batteries Ensures clean, uninterrupted power to the loads when adding extra runtime to the UPS.
Rack/Tower convertible Protects the initial investment in the UPS when migrating from tower to rack-mount environment.
Flash-upgradeable firmware Easy implementation of new firmware upgrades. Serviceability
User-replaceable batteries Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)
Automatic self-test Periodic battery self-test ensures early detection of a battery that needs to be replaced.
Predictive failure notification Provides early-warning fault analysis ensuring proactive component replacement.
Disconnected battery notification Warns when a battery is not available to provide backup power.
Audible alarms Actively let you know if the unit is on battery, if the battery is low or if there is an overload condition. Protection
Frequency and voltage regulation Gives higher application availability by correcting poor frequency and voltage conditions without using the battery.
Power conditioning Protects connected loads from surges, spikes, lightning, and other power disturbances.
Input power factor correction Minimizes installation costs by enabling the use of smaller generators and cabling.
Generator compatible Ensures clean, uninterrupted power to the loads in the event of an extended power outage
Cold-start capable Provides temporary battery power when the utility power is out.
Resettable circuit breakers Enables quick recovery from UPS overload events.
Safety-agency approved Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment. UL, FCC, CE, C-Tick approvals.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Output power capacity (VA) |
3000 VA |
| Output power capacity (Watts) |
2100 W |
| Nominal input voltage |
230 V |
| Emergency Power Off (EPO) |
 |
| Output voltage note |
220 : 230 / 240 |
| Nominal output voltage |
230 V |
| Output connections |
8 x IEC 320 C13 2 x IEC 320 C19 |
| Surge energy rating |
480 J |
| Battery technology |
Sealed Lead Acid |
| Power supply input frequency |
50 - 60 Hz |
| Typical backup time at half load |
33.9 min |
| Typical backup time at full load |
14.1 min |
| Cable length |
2 m |
| Serial ports quantity |
1 |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
RS-232 Smart-Slot
|
| Colour of product |
Black |
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
130 x 660 x 432 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
54550 g
|
| Operating temperature range (T-T) |
0 - 40 °C |
| Operating humidity range |
0-95 % |
| Operating altitude |
0 - 3000 m |
| Storage temperature range (T-T) |
-15-45 °C |
| Storage humidity |
0-95 % |
| Noise level |
55 dB |
|
Quantity per pallet
|
|
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet
6.0 pcs
|
| Certification |
BSMI,C-tick,CE,CSA,EN 50091-1,EN 50091-2,EN 55022 Class A,EN 60950,EN 61000-3-2,GOST,JEON,UL 1778,VCCI,VDE |
|
Audible Alarms
|
|
Audible Alarms available
Yes
|
| LED indicators |
On Line : On Battery : Replace Battery : Overload & Bypass |
|
|
|
|
|
| network cards & adapters |
 |
 |
AP9617 |
UPS Network Management Card |
|
 |
 |
AP9619 |
UPS Network Management Card w/ Environmental Monitoring |
|
| rechargeable batteries |
 |
 |
SURT192XLBP |
Smart-UPS RT 192V Battery Pack |
|
| power adapters & inverters |
 |
 |
AP9830 |
REMOTE POWER OFF |
|
| interface cards/adapters |
 |
 |
AP9610 |
Relay I/O SmartSlot Card |
|
| racks |
 |
 |
SURTRK2 |
Smart-UPS RT 19" Rail Kit |
|
| computer enclosures |
 |
 |
AP9604 |
SmartSlot Tripple Chassis 19" +3sl |
|
| power cables |
 |
 |
AP9877 |
AP9877 |
|
 |
 |
AP9875 |
AP9875 |
|
 |
 |
AP9870 |
AP9870 |
|
 |
 |
AP9876 |
kabel IEC320-C19 naar IEC309 |
|
| Show all power cables >> | | general utility software |
 |
 |
AP9013 |
Shutdown Utility v1.0 for Oracle on Windows NT |
|
| power distribution units PDUs |
 |
 |
AP9559 |
RACK PDU BASIC 1 U 16A 230V |
|
 |
 |
AP7920 |
Rack PDU, Switched, 1U, 12A, 208/230V |
|
 |
 |
SU044-1 |
Rack Automatic Transfer Switch, 16A, 230V |
|
 |
 |
SU043 |
Rack Automatic Transfer Switch, 12A, 230V |
|
 |
 |
AP95103202 |
MASTERSWITCH PWR RECEPT 2U 12A 230V (4)C13 |
|
 |
 |
AP9229 |
MASTERSWITCH VM IEC STRIP |
|
 |
 |
AP9553 |
Rack PDU, Basic, 1U, 16A, 208&230V |
|
| Show all power distribution units PDUs >> | | surveillance & detection |
 |
 |
AP9612TH |
UPS Environmental Monitoring SmartSlot Card |
|
|
|
|
|
|
|
|