IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > PCs > Acer 91.51E7S.T7P

Aspire M3610

Brand: Acer
Product code: 91.51E7S.T7P
EAN/UPC code: 4718235879334
Category: PCs 
Release date: 15 Sep 2007
Info modified on: 24 Aug 2008 07:21:37
91.51E7S.T7P Acer

Specs
Alternatives
Options
Processor
Processor clock speed 2400 MHz
Processor Intel Core 2 Quad Q6600
Processor family Intel Core 2 Quad
Processor front side bus 1066 MHz
Maximum number of SMP processors 8
Memory
Internal memory 2048 MB
Internal memory type DDR2 SDRAM
Maximum internal memory 8 GB
Memory layout 2 x 1024 MB
Storage media
Compatible memory cards 18-i-1
Disk drive
Hard disk drive capacity 320 GB
Hard disk interface Serial ATA
Hard disk rotational speed 7200 RPM
Video
Graphic adapter nVidia GeForce 8500GT
Maximum graphic adapter memory 1024 MB
Audio
Audio system High Definition Audio 7.1
Optical drive
Optical drive type DVD±RW DL
Display
Display included
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Connectivity
IEEE 1394/Firewire ports quantity 1
USB 2.0 ports quantity 8
Parallel ports quantity 1
PS/2 ports quantity 2
VGA (D-Sub) ports quantity 1
Microphone, line-in jack
Ethernet LAN (RJ-45) ports quantity 1
DVI port
Speaker/ headphone/ line-out jack
Networking
Networking features Gigabit Ethernet
Weight & dimensions
Width 180 mm
Depth 420 mm
Height 360 mm
Dimensions W x D x H 180 x 420 x 360 mm
Technical details
Chassis type Tower