IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > PCs > Acer 91.VKE7T.TLR

Aspire M5100

Brand: Acer
Product code: 91.VKE7T.TLR
EAN/UPC code: 4718235876012
Category: PCs 
Release date: 11 Jul 2007
Info modified on: 29 Sep 2008 15:20:31
AMD Athlon™ X2 Dual-Core processor 6000+, Microsoft® Windows® Vista™ Home Premium (NL/UK) + Game-Bundel (MS Flight Simulator 10std + Zoo Tycoon 2 + Encarta 2007 std + RalliSport (English)), 2GB DDR II (2x 1GB), 640GB (2x 320GB), DVD-RW Multi Double Layer, ATI Radeon™ HD2600 Pro 256MB/1024MB TGM DDR3 2x DVI HD, 18-in-1 card reader, FireWire, Lan 10/100/1000, WiFi 54b/g, incl. multimedia keyboard & optical mouse
91.VKE7T.TLR Acer
96k

Featuring AMD LIVE!™, the latest platform for modern home theater, the Aspire M 5100 PC centralize control of the user's favorite digital content and deliver it directly to the TV via HDMI™ . This exciting new layout for the digital home, and the latest entertainment PC advancements - like Acer Zone plug-ins , Windows Vista® , and 7.1-channel surround sound - bring digital multimedia to life!

Specs
Alternatives
Options
Processor
Processor clock speed 3000 MHz
Processor AMD Athlon 64 X2 6000+
Processor family AMD Athlon
Processor front side bus 2000 MHz
L2 cache 1 MB
Memory
Internal memory 2048 MB
Memory slots 4 DIMM
Internal memory type DDR2 SDRAM
Maximum internal memory 8 GB
Storage media
Compatible memory cards 18-i-1
Disk drive
Hard disk drive capacity 640 GB
Hard disk interface Serial ATA
Hard disk rotational speed 7200 RPM
Video
Graphic adapter ATI Radeon HD 2600 Pro
Maximum graphic adapter memory 1024 MB
Audio
Audio system High Definition Audio 7.1
Optical drive
Optical drive type DVD±RW DL
Display
Display included
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Connectivity
IEEE 1394/Firewire ports quantity 1
USB 2.0 ports quantity 8
Parallel ports quantity 1
Microphone, line-in jack
Ethernet LAN (RJ-45) ports quantity 1
DVI port
S/PDIF out port
Speaker/ headphone/ line-out jack
Networking
Networking features Gigabit Ethernet
Wireless LAN network support IEEE 802.11b/g
Weight & dimensions
Width 183 mm
Depth 455 mm
Height 370 mm
Dimensions W x D x H 183 x 455 x 370 mm
Technical details
Chassis type Tower