IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > PCs > Acer 92.5NE7U.T7P

Aspire M3610

Brand: Acer
Product code: 92.5NE7U.T7P
EAN/UPC code: 4718235873684
Category: PCs 
Release date: 04 Jul 2007
Info modified on: 07 2008 09:19:57
Aspire M3610 - Intel Core 2 Duo E4400, 2x1024MB DDR2 RAM, 320GB SATA HDD, DVD±RW DL, nVidia G8400GS 128MB/896MB(max.), Keyboard & Mouse, Windows Vista Home Premium
92.5NE7U.T7P Acer
3k

11k
5k

Powered by the latest Intel® Core™ 2 Dou processors the award-winning Aspire M3610 brings together a stylish design with strong multitasking performance and impressive audio/video capabilities. With a clean, sophisticated look, an extra-large Serial ATA HDD, increased RAM capacity, and Acer Empowering Technology, the Aspire M3610 is the ideal home entertainment platform to view photo albums, listen ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 2000 MHz
Number of processors installed 1 pcs
Processor Intel Core 2 Duo E4400
Processor family Intel Core 2 Duo
Processor front side bus 800 MHz
L2 cache 2 MB
Memory
Internal memory 2048 MB
Internal memory type DDR2
Maximum internal memory 8 GB
Memory layout 2 x 1024 MB
Disk drive
Hard disk drive capacity 320 GB
Hard disk interface Serial ATA II
Hard disk rotational speed 7200 RPM
Video
Graphic adapter nVidia G8400GS
Maximum graphic adapter memory 896 MB
Audio
Audio system HDA 7.1
Optical drive
Optical drive type DVD±RW DL
Display
Display included
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Connectivity
USB 2.0 ports quantity 8
VGA (D-Sub) ports quantity 1
Microphone, line-in jack
Line out
Ethernet LAN (RJ-45) ports quantity 1
Line in
Speaker/ headphone/ line-out jack
Networking
Networking features Gigabit Ethernet
Technical details
Chassis type Tower
Mouse included