IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > PCs > Acer 92.GES9Z.TCT

Aspire L5100-Quad

Brand: Acer
Product code: 92.GES9Z.TCT
EAN/UPC code: 4718235892548
Category: PCs 
Release date: 12 Apr 2008
Info modified on: 07 2008 09:19:57
AMD Phenom™ Quad-Core processor 9100e, Microsoft® Windows® Vista™ Home Premium (NL/UK), 4GB DDR II RAM (2x 2GB SODIMM), 640GB HDD, DVD-RW Double Layer (tray less), 1Gb LAN, WiFi 54b/g, FireWire, Remote control, S/PDIF, ATI Radeon™ XPress 1250 max. 527MB TGM HDMI DVI, 5-in-1 card reader, incl. wireless US Int. keyboard & optical mouse
92.GES9Z.TCT Acer
133k

131k

The Aspire L5100 highlights the latest technology in one of the smallest packages in the market. The glossy black design is packed with hi-tech options such as AMD Dual Core CPU, Slot-in DVD-RW, large hard drive up to 750GB, HDMI port, hybrid TV tuner, wireless lan and up to 4GB of system RAM. The L5100 being so small yet with solid, silent performance, can fit into virtually any environment in the ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 1800 MHz
Processor AMD Phenom Quad-Core 9100e
Processor family AMD Phenom
L2 cache 0.512 MB
Memory
Internal memory 4096 MB
Internal memory type DDR2 SDRAM
Storage media
Compatible memory cards 5-in-1
Disk drive
Hard disk drive capacity 640 GB
Hard disk interface Serial ATA
Hard disk rotational speed 7200 RPM
Video
Graphic adapter ATI Radeon Xpress 1250
Maximum graphic adapter memory 527 MB
Audio
Audio system High Definition Audio 5.1
Optical drive
Optical drive type DVD±RW DL
Display
Display included
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Connectivity
IEEE 1394/Firewire ports quantity 1
USB 2.0 ports quantity 6
Parallel ports quantity 1
VGA (D-Sub) ports quantity 1
Microphone, line-in jack
Line out
Ethernet LAN (RJ-45) ports quantity 1
Line in
DVI port
S/PDIF out port
Speaker/ headphone/ line-out jack 1
Networking
Networking features Gigabit Ethernet
Wireless LAN network support IEEE 802.11b/g
Weight & dimensions
Width 250 mm
Depth 200 mm
Height 60 mm
Technical details
Chassis type Ultra Small Form Factor
€562.20