Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Highlighted by the new feature-filled Windows Vista® operating system, the Aspire M1600 offers a truly immersive multimedia experience. Impressive hardware versatility and efficiency coupled with a host of entertainment and productivity software bestows you with a PC that meets both performance and budget requirements.
Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
3000 MHz
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Pentium Dual-Core 925
Processor family
The processor serie to which the processor belongs.
Intel Core Duo
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
Internal memory type
DDRII
Memory layout
Describe how memory is plugged on the motherboard
2 x 1024 MB
Disk drive
Hard disk drive capacity
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
250 GB
Hard disk interface
Serial ATA II
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Video
Graphic adapter
NVIDIA GeForce 8300GS 128/896MB
Optical drive
Optical drive type
Type of the optical drive
DVD-RW DL
Display
Display included
Operating system/software
Operating system provided
Windows Vista Home Premium Edition
Connectivity
Modem (RJ-11) ports
1
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
6
Serial ports quantity
1
Parallel ports quantity
1
Connectivity
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
1
VGA (D-Sub) ports quantity
1
Microphone, line-in jack
Ethernet LAN (RJ-45) ports quantity
1
Speaker/ headphone/ line-out jack
Networking
Modem type
56K ITU V.92
Modem speed
56 Kbit/s
Wake-on-Ring ready
Networking features
10/100/1000 Mbps Gigabit Ethernet
Wake-on-LAN ready
Camera
Camera included
Weight & dimensions
Width
183 mm
Depth
455 mm
Height
Height of the product
370 mm
Technical details
Chassis type
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).