IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > PCs > Acer 9X.5ZE71.T7R

Aspire M3610-X193W

Brand: Acer
Product code: 9X.5ZE71.T7R
EAN/UPC code: 4718235879631
Category: PCs 
Release date: 15 Sep 2007
Info modified on: 07 2008 09:19:57
9X.5ZE71.T7R Acer
44k

Specs
Alternatives
Options
Processor
Processor clock speed 1600 MHz
Processor Intel Pentium Dual-Core E2140
Processor family Intel Pentium Dual-Core
Processor front side bus 800 MHz
L2 cache 1 MB
Memory
Internal memory 2048 MB
Internal memory type DDR2 SDRAM
Maximum internal memory 8 GB
Memory layout 2 x 1024 MB
Storage media
Compatible memory cards 18-i-1
Disk drive
Hard disk drive capacity 320 GB
Hard disk interface Serial ATA
Hard disk rotational speed 7200 RPM
Video
Graphic adapter ATI Radeon HD 2400 Pro
Audio
Audio system High Definition Audio 7.1
Optical drive
Optical drive type DVD±RW DL
Display
Display included
Display TFT LCD
Display diagonal 19 "
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Connectivity
IEEE 1394/Firewire ports quantity 1
USB 2.0 ports quantity 8
Parallel ports quantity 1
PS/2 ports quantity 2
VGA (D-Sub) ports quantity 1
Microphone, line-in jack
Ethernet LAN (RJ-45) ports quantity 1
DVI port
Speaker/ headphone/ line-out jack
Networking
Networking features Gigabit Ethernet
Weight & dimensions
Width 180 mm
Depth 420 mm
Height 360 mm
Dimensions W x D x H 180 x 420 x 360 mm
Technical details
Chassis type Tower
4 offers, from €467.05