IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Czech Republic Venezuela  More >> Country Language: English

Start > PDAs > Acer CP.H030N.006

n311

Brand: Acer
Product code: CP.H030N.006
EAN/UPC code: 0099802409203
Category: PDAs 
Release date: 17 Nov 2005
Info modified on: 25 Sep 2008 10:25:52
n311 400MHZ 128MB WiFi 3.7" VGA TFT BT Windows Mobile 5.0 NL (PDA)
CP.H030N.006 Acer
74k

-Ultra-slim and compact
-A high-brightness 3.7" TFT LCD with 480 x 640 VGA resolution endows the Acer n300 with the capability to clearly display images in vivid color.
-Microsoft® Windows Mobile™ Version 5.0 Software for Pocket PC Premium Edition delivers a host of advanced features
-Integrated IEEE 802.11b wireless LAN allows users to remain connected to their office networks and ... More>>>

Specs
Alternatives
Options
Display
Display resolution 640 x 480 pixels
Display TFT LCD
Colour
Display diagonal 3.7 "
Display number of colours 0.065536 M
Memory
Internal memory 64 MB
Flash memory 128 MB
Compatible memory cards SD/MMC(SDIO)
Processor
Processor clock speed 400 MHz
Processor family Samsung 2410
Processor Samsung S3C2440
GPS Performance
GPS function
Operating system/software
Bundled software Microsoft® Pocket Outlook™, Pocket Word™, Pocket Excel™, MSN® Messenger, PowerPoint™ Mobile, Windows® Media™ Player 10 Mobile, Internet Explorer Mobile, Voice Recorder, Microsoft® ActiveSync® 4.0, Calculator, Games, File Explorer, Pocket TV Enterprise Edition, Pictures (image viewer), Backup/restore utility, Lunar View, System Info, Backlight Control, Power Control, Audio Control, Bluetooth setting, Wireless LAN setting, Terminal Service Client
Wireless LAN features
Wireless network support Bluetooth 1.2, IEEE 802.11b
Audio
Built-in microphone
Connectivity
Speaker/ headphone/ line-out jack
I/O ports 1 x USB Host 1.1
1 x USB Client 1.1
1 x Serial
1 x DC-in

Energy management
Battery performance 1200 mAh
Battery technology Lithium-Ion
Battery life 8 h
System requirements
Compatible operating systems Microsoft Windows Mobile v5.0
Weight & dimensions
Weight 135 g
Dimensions W x D x H 71 x 118 x 13 mm
€281.88