A PDA is a complete computer, but small enough to fit in your pocket or handbag so you can easily take it with you wherever you go. Some PDAs even have a GPS system, so you will know your way like a local anywhere and never have to waste time being lost again!
- Plug & Drive - Simple finger-tip operable - Crystal clear screen, even in direct sunlight - True Mobile Travel Companion - MP3 Player - Self Explaining
Acer e300 Travel Companion, a true mobile all-in-one navigation system designed for frequent travellers looking for an ultra-compact, complete and intelligent in-car navigation solution. Easy to install; easy to transfer. Smaller
...
More>>>
and lighter than a wallet, the Acer e300 is conceived as an in-car mobile navigation device, though it will take you directly to your destination, even when walking or using the bike*. Latest GPS technology and maps enable the Acer e300 to create the most suitable route. The speakers are clear and if you need to have a look, the optimised, bright display immediately shows the status of your trip even in direct sunlight. The Acer e300 can be used either in landscape or portrait mode following your preferences and usage, making street and city names as visible as possible. The Acer e300, your true mobile Travel Companion, supports 17 languages and is self explainatory thanks to its installation wizard, first time tutorials and pop-up menus. Completely intuitive it provides a great navigation experience supported by simplified Point of Interest (POI) functions and advanced trip planning & route optimisation features that also plan interim stops. For more fun on the move, the versatile e300 provides simultaneous navigation and music listening thanks to the integrated MP3 player. In addition, a photo viewer is also aboard to carry your digital memories wherever you go. Thanks to it exchangeable battery and possibility to charge via Mini-USB (e.g. via AC-Adapter, Car-Charger or your Notebook), you will never lose your way again.
<<<Less
Specs
Alternatives
Options
Display
Display resolution
Resolution of the display for the system
240 x 320 pixels
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
QVGA TFT LCD
Display diagonal
Size of the display for this product; expressed in inches diagonal
2.8 "
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
64 MB
Flash memory
64 MB
Compatible memory cards
SD / MMC
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
300 MHz
Processor family
The processor serie to which the processor belongs.
Samsung 2440
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Samsung S3C2442XL
Phone features
Phone function
GPS Performance
GPS function
GPS receiver
GPS receiver integrated in or supported by this product
SiRF StarIII
Operating system/software
Bundled software
Destinator 6 Basic
Operating system/software
Operating system provided
Windows CE.NET 5.0
Audio
Speakers
Audio compression formats
MP3, WAV
Connectivity
Speaker/ headphone/ line-out jack
Energy management
Battery performance
1100 mAh
Battery technology
Lithium-Ion
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
130 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.