IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > flat panel displays > Acer ET.F16WE.B02

AL2416WB

Brand: Acer
Product code: ET.F16WE.B02
EAN/UPC code: 4718235143091
Category: flat panel displays 
Release date: 18 Apr 2007
Info modified on: 26 Sep 2008 09:22:10
AL2416WB, 24" TFT 1920 x 1200 WUXGA, contr.: 1000:1, brightness: 400cd/m2, 160°/160°, 5ms, TCO '03
ET.F16WE.B02 Acer
24k

The AL2416W brings to the business world a new kind of high definition widescreen display, supporting superior panel technologies within a sleek design for the ultimate viewing experience and increased work productivity on one of the largest professional LCD monitors, but with no compromise on ergonomics or to your budget! The high quality AL2416W combines a huge 24" widescreen display for maximizing ... More>>>

Specs
Alternatives
Options
Display
Response time 5 ms
Display brightness 400 cd/m²
Contrast ratio (typical) 1000:1
Display diagonal 24 "
Display TFT LCD
Number of colours 16.7 M
Pixel pitch 0.270 mm
Horizontal scan range 31.5 - 80 kHz
Vertical scan range 56 - 75 Hz
Viewable size, horizontal 518 mm
Viewable size, vertical 324 mm
Viewing angle, horizontal 160 °
Viewing angle, vertical 160 °
Display resolution
Display resolution 1920 x 1200 pixels
Connectivity
VGA (D-Sub) ports quantity 1
System requirements
Compatibility ISO 13406-2, UL, EN60950, EN - 55022, MPR 1990, CSA, CB, TUV-GS, FCC-B, CE, TCO'03
Energy management
Power requirements AC 100 - 240 V, 50/60 Hz
Power consumption (standby) 2 W
Power consumption 90 W
Power consumption (off) 1 W
Colour
Colour of product Silver/Black
Weight & dimensions
Dimensions (W x D x H) with stand 577 x 219 x 457 mm
Weight with stand 9100 g
Certificates
Plug and Play
Ergonomics
Tilt angle -5 - 15 °
Technical details
Compatible with VESA-wall mounting system 100 x 100 mm
49 offers, from 200.42